location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe 8 Port 10/100 Fast Ethernet Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS108NA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449003208 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 250265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 100BASE-TX, 10BASE-T
  • - MAC address table: 1000 entries Switching capacity: 1.6 Gbit/s
Guarantee: 5 years for switch
2 years for power supply
Long product name NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch :
The short editorial description of NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch

ProSafe 8 Port 10/100 Switch
More>>>
NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch:
The official marketing text of NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch as supplied by the manufacturer

Modestly priced, the FS108P is ideal for a small business that wishes to inexpensively use Power over Ethernet (PoE) to deploy wireless access points and IP-based network surveillance cameras. PoE eliminates the requirement for a dedicated electrical outlet to power wireless devices. This allows for flexibility in situating wireless devices where AC power is difficult to access and lowers installation costs. The FS108P works by providing power and data from a single point over a single Cat-5 (Ethernet) cable.

Short summary description NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch:
This short summary of the NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch, Full duplex

Long summary description NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch:
This is an auto-generated long summary of NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch based on the first three specs of the first five spec groups.

NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 1000 entries, Switching capacity: 1.6 Gbit/s

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Network
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Full duplex
Yes
Data transmission
Switching capacity *
1.6 Gbit/s
MAC address table *
1000 entries
Maximum data transfer rate
0.1 Gbit/s
Protocols
Data link protocols
IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3af
Design
Safety
CE mark, CE/LVD EN60950
Performance
Mean time between failures (MTBF)
190000 h
Power
Power consumption (typical)
44 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
10 - 70 °C
Weight & dimensions
Weight
26.1 oz (740 g)
Other features
Data transfer rate
100 Mbit/s
Dimensions (WxDxH)
9.25 x 4.06 x 1.06" (235 x 103 x 27 mm)
I/O ports
8x 10/100 Ethernet 1x Power
Non-operating relative humidity (non-condensing)
95
Electromagnetic emissions
CE mark, FCC Part 15 Class B, VCCI Class B, EN 55022 (CISPR 22), Class B, C-Tick
Networking features
Ethernet, Fast Ethernet
Brand Image Article code product Stock Price from
NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged
(show image)
FS105IS 5 Port Fast Ethernet Network Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS108 10/100 Mbps Fast Ethernet Switch NETGEAR FS108 10/100 Mbps Fast Ethernet Switch
(show image)
FS108GE FS108 10/100 Mbps Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)