location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe 16 port 10/100 Desktop Switch Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe 16 port 10/100 Desktop Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS116NA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449020656 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ProSafe 16 port 10/100 Desktop Switch Unmanaged
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - MAC address table: 8000 entries
Guarantee: 5 Years
Long product name NETGEAR ProSafe 16 port 10/100 Desktop Switch Unmanaged :
The short editorial description of NETGEAR ProSafe 16 port 10/100 Desktop Switch Unmanaged

NETGEAR 16-Port 10/100 Mbps Fast Ethernet Switch w/Auto Uplink
More>>>
NETGEAR ProSafe 16 port 10/100 Desktop Switch Unmanaged:
The official marketing text of NETGEAR ProSafe 16 port 10/100 Desktop Switch Unmanaged as supplied by the manufacturer

NETGEAR's popular FS100 series desktop switches, known for their reliability and performance, provide your LAN with high-speed, 10/100 Mbps auto-sensing connectivity for as many as 5, 8, or 16 users. Just plug in your Ethernet cables, connect a power cord, and you're ready to go-there's no software to configure. They negotiate to the fastest possible connection and with Auto Uplink™ technology, these switches automatically figure out if the link needs a straight-through or cross-over connection, and makes the right choice. Existing 10BASE-T devices are easily integrated within higher bandwidth environments, with full wire speeds on all ports of either 10 Mbps or 100 Mbps. Engineered without the need for internal fans, they operate silently. And each of these very compact switches is housed in a sturdy metal case for years of dependable use.

When you want solid network performance for your growing business, plus the added benefit of quiet operation, NETGEAR's ProSafe™ FS105, FS108, and FS116 are your best choices for quality, convenience, and smooth - running usability - all at very affordable prices.

At Your Service

Five, eight, or sixteen ports provide LAN access for many users. Every port supports up to 200 Mbps in dedicated bandwidth and traffic is forwarded flawlessly with automatic flow control.

Compact

it on any flat surface or use the included wall mount kit to tuck it out of the way.

Simple To Use

Once you connect the hardware, your switch is operating! Auto negotiation takes care of the speed and duplex, while Auto Uplink takes care of the MDI/MDI-X connection. Eliminate the need for toggle switches or special crossover cables.

Quiet

No fan means no noise, which helps maintain a peaceful atmosphere in your busy office.

Short summary description NETGEAR ProSafe 16 port 10/100 Desktop Switch Unmanaged:
This short summary of the NETGEAR ProSafe 16 port 10/100 Desktop Switch Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe 16 port 10/100 Desktop Switch, Unmanaged, Full duplex

Long summary description NETGEAR ProSafe 16 port 10/100 Desktop Switch Unmanaged:
This is an auto-generated long summary of NETGEAR ProSafe 16 port 10/100 Desktop Switch Unmanaged based on the first three specs of the first five spec groups.

NETGEAR ProSafe 16 port 10/100 Desktop Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3i, IEEE 802.3u, IEEE 802.3x

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Network
Networking standards *
IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
Full duplex
Yes
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
0.1 Gbit/s
Packet buffer memory
0.5 MB
Protocols
Switching protocols
Ethernet
Data link protocols
Ethernet, Fast Ethernet
Design
LED indicators
Link, Power
Safety
UL listed (UL 1950)/cUL, # IEC950/EN60950
Certification
CE mark, commercial FCC part 15 Class A EN55 022 (CISPR22), Class A VCCI Class AC-Tick
Performance
Compatible operating systems
Windows, Linux, Mac OS
Performance
Mean time between failures (MTBF)
194000 h
Minimum system requirements
Network card
Power
Power consumption (typical)
14.4 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Non-operating altitude
3000
Weight & dimensions
Weight
31.7 oz (900 g)
Other features
Latency
20
Data transfer rate
100 Mbit/s
Dimensions (WxDxH)
11.3 x 4.06 x 1.06" (287 x 103 x 27 mm)
Connectivity technology
Wired
Bandwidth
3.2 Gbit/s
I/O ports
16 x Ethernet 10Base-T/100Base-TX - RJ-45
Power requirements
12VDC, 1.2A
Brand Image Article code product Stock Price from
NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged
(show image)
FS105GE 5 Port Fast Ethernet Network Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS108 10/100 Mbps Fast Ethernet Switch NETGEAR FS108 10/100 Mbps Fast Ethernet Switch
(show image)
FS108GE FS108 10/100 Mbps Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)