location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FS524 Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS524
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS524NA
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR FS524 Unmanaged
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 4000 entries
  • - Stackable
Long product name NETGEAR FS524 Unmanaged :
The short editorial description of NETGEAR FS524 Unmanaged

24 Ports Fast Ethernet (10/100) Rack Mountable Network Switch
More>>>
NETGEAR FS524 Unmanaged:
The official marketing text of NETGEAR FS524 Unmanaged as supplied by the manufacturer

- Runs in full-duplex mode, delivering 200 Mbps of network speed on all 24 network ports

- The ports automatically sense the right network speed: 10 or 100 Mbps and duplex mode

- Integrated port LEDs simplify installation and make network monitoring very easy

- Built into sturdy metal cases, the FS524 switch can be mounted in a 19-inch rack

NETGEAR's FS524 Fast Ethernet Switch provides a cost effective way to increase network performance while preserving most of your network investment. The FS524 is ideal for intermixing 10 and 100 Mbps devices. Easy to set up and use, the FS524 begins operating as soon as it is powered up.

Short summary description NETGEAR FS524 Unmanaged:
This short summary of the NETGEAR FS524 Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FS524, Unmanaged, Full duplex

Long summary description NETGEAR FS524 Unmanaged:
This is an auto-generated long summary of NETGEAR FS524 Unmanaged based on the first three specs of the first five spec groups.

NETGEAR FS524. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 4000 entries

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Network
Full duplex
Yes
Data transmission
MAC address table *
4000 entries
Maximum data transfer rate
0.1 Gbit/s
Protocols
Switching protocols
Ethernet
Data link protocols
Ethernet, Fast Ethernet
Design
Stackable *
Yes
Safety
UL (UL 1950)/CUL, TUV (EN 60 950)
Power
Power consumption (typical)
30 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
5.73 lbs (2.6 kg)
Other features
Latency
80 usec
Data transfer rate
100 Mbit/s
Dimensions (WxDxH)
13 x 7.95 x 1.69" (330 x 202 x 43 mm)
Connectivity technology
Wired
Power requirements
100 - 240V, 50/60 Hz
Brand Image Article code product Stock Price from
APC 24 Port 10/100 Ethernet Switch with 2 Gig Uplink APC 24 Port 10/100 Ethernet Switch with 2 Gig Uplink
(show image)
AP9224111 24 Port 10/100 Ethernet Switch with 2 Gig Uplink 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Switch w 24 x 10/100, 2 x Gigabit ports Managed NETGEAR Switch w 24 x 10/100, 2 x Gigabit ports Managed
(show image)
FS526TGE Switch w 24 x 10/100, 2 x Gigabit ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16 port 10/100 desktop switch Unmanaged NETGEAR ProSafe 16 port 10/100 desktop switch Unmanaged
(show image)
FS116GE ProSafe 16 port 10/100 desktop switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged
(show image)
FS105GE 5 Port Fast Ethernet Network Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS108 10/100 Mbps Fast Ethernet Switch NETGEAR FS108 10/100 Mbps Fast Ethernet Switch
(show image)
FS108GE FS108 10/100 Mbps Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS516 16x 10/100 Mbps RJ45 Unmanaged NETGEAR FS516 16x 10/100 Mbps RJ45 Unmanaged
(show image)
FS516GE FS516 16x 10/100 Mbps RJ45 0.00
(excl. VAT)
0 (incl. VAT)