location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Firewall Router 8xF+ENet 8VPN RJ45
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FVS328NA
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:12
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3-year warranty
Long product name NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router :
The short editorial description of NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router

NETGEAR FVS328GE router DSL/Ethernet 8x 10/100 Mbps auto-sensing, Auto Uplink™ RJ-45 ports
More>>>
NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router:
The official marketing text of NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router as supplied by the manufacturer

Built-in serial port for dial-up access
Up to 50 simultaneous IPSec VPN tunnels
True Firewall with Stateful Packet Inspection (SPI) and Intrusion Detection
Denial of Service (DoS) attack protection
Optimised for NETGEAR’s VPN Client Software

50 VPN Tunnels for Encrypted Remote Access
NETGEAR®'s ProSafe™ VPN Firewall with Dial Back-up is a low cost, high-performance network solution that furnishes multidimensional security. Fully equipped and broadband-capable, this Virtual Private Network (VPN) firewall comes with connection insurance: a built-in serial port for dial-up access. This practical feature means your business can maintain operation if your broadband Internet connection fails. It lets you retain an analog or ISDN modem for emergency backup and also provides a migration path from analog and ISDN to broadband, making the transition effortless.

High on security, this true firewall provides Denial of Service (DoS) protection and Intrusion Detection using Stateful Packet Inspection (SPI), URL access and content filtering, logging, reporting, and real-time alerts. It supports up to 50 IPSec VPN tunnels simultaneously using Public Key Infrastructure (PKI), reducing your operating costs and improving the security of your network. With 8 auto-sensing, Auto Uplink™ switched LAN ports and Network Address Translation (NAT) routing, up to 253 users can access your broadband connection at the same time.

Surefire
Built-in serial port provides a backup connection for an external ISDN or analog modem -- no downtime if your broadband connection fails. Alternatively, the serial port can provide a dial-in or LAN-to-LAN function.

Business-Class Secure
Supports up to 50 IPSec VPN tunnels simultaneously, allowing for secured connections to branch offices and your “on-the-go” mobile workforce. Network Address Translation (NAT) routing enables shared access to your broadband connection. Additionally, in NAT-off mode, classical routing allows for customized network configuration. Includes Web page URL keyword filtering, 168-bit 3DES IPSec encryption capability and secure Public Key Infrastructure (PKI) support. Sends you e-mail notification of network activity – reporting and tracking of hacker attempts – as well as real-time alerts. A high-powered 150 MHz CPU ensures speedy data traffic, and VPN throughput.

Thoroughly Protected
Takes care of all your security needs, with True Firewall using Stateful Packet Inspection (SPI) and Intrusion Detection features, Denial of Service (DoS) attack protection, and VPN pass-through for extra security. SYSLOG and reporting enable thorough network monitoring. IKE authentication provides peace of mind against unauthorized VPN network access. The ProSafe VPN Firewall with Dial Back-up provides optimal value and defense against network security threats.

Easy To Use
Smart Wizard connects to your ISP quickly; the user-friendly Web-based configuration screen and install assistant reduce setup time. Secure remote administration via Secure Socket Layer (SSL) makes it simple to connect to multiple sites. This well-built firewall has an integrated 8-port 10/100 Mbps switch and is compatible with Windows®, UNIX®, Macintosh®, and Linux® O/S. It comes with an Ethernet cable, and Auto Uplink™ on the LAN ports eliminates the need for crossover cables.

Flexible & Durable
Make a VPN connection to other VPN devices or connect through NETGEAR’s ProSafe VPN Client software, sold separately in single and five-user licenses- supports popular Microsoft® Windows® platforms and is easy to configure, cost-effective and provides broad security support. Support for DHCP (client and server) as well as PPPoE allows for easy, widespread deployment. The rugged metal unit houses advanced, high-quality electronics, and NETGEAR's tested and proven technology is backed by a 3-year warranty.

Short summary description NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router:
This short summary of the NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Firewall Router 8xF+ENet 8VPN RJ45, 100 Mbit/s, Fifty (50) dedicated VPN tunnels, Manual key and Internet Key Exchange (IKE) Security Association..., MIPS32, 150 MHz, 2 MB, 16 MB

Long summary description NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router:
This is an auto-generated long summary of NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router based on the first three specs of the first five spec groups.

NETGEAR Firewall Router 8xF+ENet 8VPN RJ45. Data transfer rate: 100 Mbit/s. VPN support: Fifty (50) dedicated VPN tunnels, Manual key and Internet Key Exchange (IKE) Security Association.... Processor architecture: MIPS32, Processor frequency: 150 MHz, Flash memory: 2 MB. Weight: 2.71 lbs (1.23 kg). Memory and processor: 2 Mb Flash, 16 Mb DRAM, Power requirements: 12VDC, 1.2A, Maximum data transfer rate: 0.1 Gbit/s

Network
Data transfer rate
100 Mbit/s
Ports & interfaces
I/O ports
LAN Ports: Eight (8) 10/100 Mbps auto-sensing, Auto Uplink RJ-45 ports (one Cat 5 UTP cable included) WAN Ports: 10/100BASE-T Ethernet RJ-45 port to connect to any broadband modem, such as DSL or cable RS-232 serial port with DB-9 connector for an external analog or ISDN modem
Security
VPN support
Fifty (50) dedicated VPN tunnels, Manual key and Internet Key Exchange (IKE) Security Association (SA) assignment with pre-shared key and RSA/DSA signatures, key life and IKE lifetime time settings, perfect forward secrecy (Diffie-Hellman groups 1 and 2 and Oakley support), operating modes (Main, Aggressive, Quick)
Features
Built-in processor
Yes
Processor architecture
MIPS32
Processor frequency
150 MHz
Flash memory
2 MB
Internal memory
16 MB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
2.71 lbs (1.23 kg)
Other features
Memory and processor
2 Mb Flash, 16 Mb DRAM
Power requirements
12VDC, 1.2A
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
9.96 x 7.13 x 1.38" (253 x 181 x 35 mm)
Networking features
Ethernet/Fast Ethernet
Brand Image Article code product Stock Price from
NETGEAR ProSafe FVS318 wired router Fast Ethernet Blue NETGEAR ProSafe FVS318 wired router Fast Ethernet Blue
(show image)
FVS318UK FVS318 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Firewall Router 8xF+ENet 100VPN RJ45 wired router NETGEAR Firewall Router 8xF+ENet 100VPN RJ45 wired router
(show image)
FVL328GE Firewall Router 8xF+ENet 100VPN RJ45 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FVS318 wired router Fast Ethernet Purple NETGEAR FVS318 wired router Fast Ethernet Purple
(show image)
FVS318GE FVS318 0.00
(excl. VAT)
0 (incl. VAT)