location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS716TNA network switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS716TNA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS716TNA
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 261042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR GS716TNA network switch
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SNMP v1, STP, DHCP
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 32 Gbit/s
Guarantee: 5 Year
Long product name NETGEAR GS716TNA network switch :
The short editorial description of NETGEAR GS716TNA network switch

ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots
More>>>
NETGEAR GS716TNA network switch:
The official marketing text of NETGEAR GS716TNA network switch as supplied by the manufacturer

Management at an Unmanaged Price
Joining NETGEAR's ProSafe family of Smart 16 Port Switches with simple switch management at no extra cost, this 16 port Gigabit switch is high on value and capability. With 16 10/100/1000 Mbps ports, each capable of powering 2000 Mbps of data throughput in fullduplex mode, plus two optional fiber ports, it provides fast backbone and connects servers or power users, delivering large amounts of multimedia, image, and video information in no time at all. Ideal for combining 10, 100, and 1000 Mbps devices it delivers 10/100/1000 automatic speed and full/half-duplex sensing plus Auto Uplink™ on every port. Two hot-swappable Small Form- factor Pluggable (SFP) GBIC slots provide optional fiber connectivity for greater distance.

In addition, an intuitive, Web-browser interface offers the simple Smart Switch management, making it a snap to monitor switch performance, configure ports, even set up port trunks, VLANs, and traffic prioritization. Alternatively, use SNMP-based software to manage your Smart Switch. Shipped ready for use straight out of the box, it delivers switching that’s easy to set up and use. NETGEAR ProSafe Smart Switches are ideal for adding basic management to your unmanaged networks and extending your managed networks.

High Powered
Sixteen 10/100/1000 ports deliver non-blocking, full-speed packet forwarding with 32 Gbps bandwidth migrates your network to future-proof functionality. Two SFP GBIC fiber slots provide optional fiber connectivity for greater distance.

Intelligent
Smart Switch capability enables key management features for the value price of an unmanaged switch. Included are performance monitoring, port configuration, VLAN for traffic control, port trunking for increased bandwidth, and Class of Service (CoS) for traffic prioritization.

Right Sized
Ideal for growing businesses who want the benefits of management without the cost and complexity of an advanced management network.

Easygoing and Durable
Simple to set up and simple to use for effortless network monitoring and troubleshooting. Made to last, this sturdy switch is housed in a 17-inch metal box and comes with a rack mounting kit.

Short summary description NETGEAR GS716TNA network switch:
This short summary of the NETGEAR GS716TNA network switch data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS716TNA, Full duplex

Long summary description NETGEAR GS716TNA network switch:
This is an auto-generated long summary of NETGEAR GS716TNA network switch based on the first three specs of the first five spec groups.

NETGEAR GS716TNA. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3z

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Network
Networking standards *
IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3z
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Full duplex
Yes
Data transmission
Switching capacity *
32 Gbit/s
MAC address table *
8000 entries
Maximum data transfer rate
0.1 Gbit/s
Packet buffer memory
0.256 MB
Protocols
Management protocols
SNMP v1, STP, DHCP
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
LED indicators
Power
Safety
CE mark, cUL 60950/EN60950
Performance
Mean time between failures (MTBF)
65789 h
Weight & dimensions
Weight
6.04 lbs (2.74 kg)
Other features
Management platform
Web-based
Latency
<20µs for 64-byte frames
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
17.3 x 8.07 x 1.69" (440 x 205 x 43 mm)
I/O ports
16x 10/100/1000 Ethernet 2x SFP slot 1x Power
Electromagnetic emissions
CE mark, FCC Part 15 Class A, VCCI Class A, C-Tick
Technical features
Class of Service (CoS) Port-based QoS Link Aggregation RFC 1213 MIB II RFC 1643 Ethernet Interface MIB RFC 1493 Bridge MIB RFC 2131 DHCP client Jumbo Frame Port Mirroring Firmware upgradeable
Security features
Password Access Control
Brand Image Article code product Stock Price from
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105NA GS105 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Office Connect Gigabit Switch 8 Unmanaged
(show image)
3C1670800B-ME Office Connect Gigabit Switch 8 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105GR GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS105UK GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS748T NETGEAR GS748T
(show image)
GS748TEU GS748T 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS105GE GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS108GE network switch Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS108GE network switch Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS108GE GS108GE 0.00
(excl. VAT)
0 (incl. VAT)