location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Powerline HD Ethernet Adapter 200 Mbit/s

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powerline HD Ethernet Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDX101-100NAS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:48:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR Powerline HD Ethernet Adapter 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - RJ-45
  • - 200 Mbit/s
Long product name NETGEAR Powerline HD Ethernet Adapter 200 Mbit/s :
The short editorial description of NETGEAR Powerline HD Ethernet Adapter 200 Mbit/s

HDX101 - Powerline HD Ethernet Adapter
More>>>
NETGEAR Powerline HD Ethernet Adapter 200 Mbit/s:
The official marketing text of NETGEAR Powerline HD Ethernet Adapter 200 Mbit/s as supplied by the manufacturer

Turn any electrical outlet into an HD-streaming Ethernet connection
NETGEAR’s Powerline HD Ethernet Adapter and Kit (HDX101 and HDXB101) for high quality video and gaming, is an ideal solution for connecting a PC, DVR, X-Box 360™, PS3™, or other game console to the home network. Simply plug one HDX101 into an AC outlet near your router and the other HDX101 near the device you wish to network.
Built-in Quality of Service (QoS) ensures high quality, consistent performance for things like real-time HD video and audio streaming for a digital media adapter (DMA) like the NETGEAR Digital Entertainer (EVA700), or for Internet gaming and VoIP calls. With data rates up to 200 Mbps large file transfers to networked storage devices like NETGEAR’s Storage Central (SC101) can be up to 12 times faster than previous Powerline networking products, all with encrypted security.

Key Features
- Built-in Quality of Service (QoS) for video streaming, gaming and VoIP.
- Simple plug and play installation.
- Uses existing electrical wiring.
- Up to 200 Mbps† data rates for faster file transfers.
- Predictable and dependable network speeds.
- Configurable QoS for advanced-users.
- Powerline-friendly — easily coexists with NETGEAR's Wall-Plugged or HomePlug compatible products.

Short summary description NETGEAR Powerline HD Ethernet Adapter 200 Mbit/s:
This short summary of the NETGEAR Powerline HD Ethernet Adapter 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Powerline HD Ethernet Adapter, Wireless, RJ-45, 200 Mbit/s

Long summary description NETGEAR Powerline HD Ethernet Adapter 200 Mbit/s:
This is an auto-generated long summary of NETGEAR Powerline HD Ethernet Adapter 200 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR Powerline HD Ethernet Adapter. Connectivity technology: Wireless, Host interface: RJ-45. Maximum data transfer rate: 200 Mbit/s

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:48:17
Uk has collected 1 expert review for NETGEAR Powerline HD Ethernet Adapter 200 Mbit/s and the rating is 72 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
72%
Brand Image Article code product Stock Price from
NETGEAR Powerline HD Ethernet Adapter Kit 200 Mbit/s NETGEAR Powerline HD Ethernet Adapter Kit 200 Mbit/s
(show image)
HDXB101-100ISS Powerline HD Ethernet Adapter Kit 0.00
(excl. VAT)
0 (incl. VAT)