location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Adapter Wless Double 108Mbps USB 2.0 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter Wless Double 108Mbps USB 2.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG111UNA
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR Adapter Wless Double 108Mbps USB 2.0 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB
  • - 108 Mbit/s
  • - Single-band (2.4 GHz)
Long product name NETGEAR Adapter Wless Double 108Mbps USB 2.0 108 Mbit/s :
The short editorial description of NETGEAR Adapter Wless Double 108Mbps USB 2.0 108 Mbit/s

Super AG 108 Mbps Draadloze USB-adapter
More>>>
NETGEAR Adapter Wless Double 108Mbps USB 2.0 108 Mbit/s:
The official marketing text of NETGEAR Adapter Wless Double 108Mbps USB 2.0 108 Mbit/s as supplied by the manufacturer

Double 108 Mbps Wireless Internet Access with Superior Range
NETGEAR's Double 108 Mbps Wireless USB 2.0 Adapter enables two streams of 108 Mbps wireless access available to your desktop or notebook PC. Receive 2x the range of 802.11g on the first network, but then also access the second 108 Mbps network, which is free from interference by other wireless devices in the vicinity. The second wireless network is ideal for applications like video streaming. Setup is now made quick and easy with a new Smart Wizard™ install assistant. High-level WPA-PSK encryption shields your network from wireless eavesdroppers without sacrificing performance.

Faster Speeds
Experience two 108 Mbps wireless streams. The first 108 Mbps stream is 2x the range of 802.11g, while the second 108 Mbps stream is free of interference from by other wireless devices.

Total Mobility
Use at home, the office, the airport, or in a public hotspot. Small, thumb-sized form factor makes carrying easy.

Easy
The WG111U simply plugs into the external USB port of your PC, eliminating the need to open up your desktop PC. Gain full mobility with your notebook, or place your desktop anywhere in your home, without the need to use unsightly Ethernet cables. 802.11g standard compliance ensures interoperability with existing 802.11b and 802.11g networks. Setup is now made quick and easy with a new Smart Wizard™ install assistant.

Stylish & Convenient
Compact, pocket-sized design can easily be carried anywhere. Included 5-ft (1.52m) USB cable and cradle with fastener lets you locate your adapter where the signal is strongest.

Short summary description NETGEAR Adapter Wless Double 108Mbps USB 2.0 108 Mbit/s:
This short summary of the NETGEAR Adapter Wless Double 108Mbps USB 2.0 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Adapter Wless Double 108Mbps USB 2.0, Wireless, USB, 108 Mbit/s

Long summary description NETGEAR Adapter Wless Double 108Mbps USB 2.0 108 Mbit/s:
This is an auto-generated long summary of NETGEAR Adapter Wless Double 108Mbps USB 2.0 108 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR Adapter Wless Double 108Mbps USB 2.0. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 108 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
108 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.412 - 2.472 GHz
Security algorithms
WPA-PSK
System requirements
Minimum storage drive space
2 MB
Compatible operating systems
Windows 2000 or XP
Minimum processor
Pentium class PC
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
1.13 oz (32 g)
Other features
Compliance industry standards
802.11g, 802.11b, 802.11a
Minimum system requirements
Available USB port
I/O ports
USB
Dimensions (WxDxH)
3.72 x 1.19 x 0.598" (94.5 x 30.2 x 15.2 mm)
Brand Image Article code product Stock Price from
AVM FRITZ!WLAN USB Stick 125 Mbit/s AVM FRITZ!WLAN USB Stick 125 Mbit/s
(show image)
20002325 FRITZ!WLAN USB Stick 0.00
(excl. VAT)
0 (incl. VAT)