location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
108 Mbps Wireless PCI Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG311TCN
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - PCI
  • - 108 Mbit/s
  • - Single-band (2.4 GHz)
  • - Internal
Long product name NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s :
The short editorial description of NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s

108 Mbps Super G™ Wireless Desktop PC Adapter
More>>>
NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s:
The official marketing text of NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s as supplied by the manufacturer

NETGEAR’s 108 Mbps Wireless PCI Adapter provides wireless access to your desktop when installed in an open PC slot. Optimized for use with the 108 Mbps Wireless Router, it can boost your network per formance with up to twice the speed and as much as four times the coverage of standard 802.11g connections. Now you can quickly send large files typical of digital photos, music formats, and high-quality movie streams across the network wirelessly–without the cost and effort of running new wiring. Set-up is fast and easy thanks to NETGEAR's Smart Wizard installation CD that automatically detects necessary settings, and a configuration utility that lets you monitor signal strength and adjust security settings.

Advanced Speed and Range for the Wireless Desktop PC

High Performance Wireless g

Used in conjunction with NETGEAR’s 108 Mbps Wireless Router, the 108 Mbps Wireless PCI Adapter covers your network with up to twice the speed and as much as four times the coverage of standard g routers.

- Up to 10x faster than 802.11b wireless networks with Super G™

- Compatible with 802.11g and 802.11b wireless networking devices

- No need to re-wire, if you decide to move your PC

- Provides choice of encryption to protect against network intruders

- VPN-pass through ensures private communication to and from office

- User friendly interface makes it easy to change security settings

- Easy set-up with NETGEAR’s Smart Wizard Install Assistant

Short summary description NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s:
This short summary of the NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 108 Mbps Wireless PCI Adapter, Internal, Wireless, PCI, 108 Mbit/s

Long summary description NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s:
This is an auto-generated long summary of NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR 108 Mbps Wireless PCI Adapter. Internal. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 108 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI
Network
Maximum data transfer rate *
108 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.412 - 2.472 GHz
Modulation
CCK, DBPSK, DQPSK, QPSK
Data link protocols
IEEE 802.11b, IEEE 802.11g
Bandwidth
2.4 GHz
Design
Internal *
Yes
Design
Electromagnetic compatibility
FCC Part 15 Sub Class B
System requirements
Minimum storage drive space
20 MB
Compatible operating systems
Windows 98SE, ME, 2000, XP
Minimum processor
Pentium III Class PC
Weight & dimensions
Weight
4.41 oz (125 g)
Other features
Compliance industry standards
IEEE 802.11b, IEEE 802.11g
Minimum system requirements
PCI 2.2 slot
I/O ports
1 x network - Radio-Ethernet
Dimensions (WxDxH)
5.23 x 0.858 x 4.76" (132.8 x 21.8 x 121 mm)
Networking features
Ethernet/Fast Ethernet
Brand Image Article code product Stock Price from
NETGEAR WAG511 108 Mbit/s NETGEAR WAG511 108 Mbit/s
(show image)
WAG511NA WAG511 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WAG511 network card 108 Mbit/s NETGEAR WAG511 network card 108 Mbit/s
(show image)
WAG511 WAG511 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WAG511 108 Mbit/s NETGEAR WAG511 108 Mbit/s
(show image)
WAG511GE WAG511 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR NIC ENet 108Mbps Wless PC Card 108 Mbit/s NETGEAR NIC ENet 108Mbps Wless PC Card 108 Mbit/s
(show image)
WG511TGE NIC ENet 108Mbps Wless PC Card 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR NIC ENet 802.11a b g Wless PCI Card32bit 108 Mbit/s NETGEAR NIC ENet 802.11a b g Wless PCI Card32bit 108 Mbit/s
(show image)
WAG311GE NIC ENet 802.11a b g Wless PCI Card32bit 0.00
(excl. VAT)
0 (incl. VAT)