location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WG511T 108Mbps Wless PCCard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG511TCN
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - 108 Mbit/s
  • - Internal Component for: Laptop
Guarantee: 1-year warranty
Long product name NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s :
The short editorial description of NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s

NETGEAR WG511T 108 Mbps Wireless PC Card
More>>>
NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s:
The official marketing text of NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s as supplied by the manufacturer

Super Fast! ­ Up to 108 Mbps to your notebook PC with Super G Technology (when used with the WGT624 router)
Super Range! ­ New antenna technology allows greater range than ever before
Super Easy! ­ Setup is quick and easy with NETGEAR’s Smart Wizard install assistant
Super Secure! ­ 128-bit WEP encryption, upgradeable to Wi-Fi Protected Access (WPA)

Fast Wireless Internet Access for Your Notebook PC
Want the fastest-ever untethered access to the Internet from your notebook PC? Then NETGEAR's 108 Mbps Wireless PC Card is just what you need. It achieves speeds up to 108 Mbps with Super GTM Technology, providing total mobility as you access your home wireless router, office network, or public hotspots. Even more, it lets you finally enjoy the best in advanced applications, such as video streaming, and at greater range with new antenna technology. NETGEAR's Smart Wizard install assistant makes setup so easy, you're ready to go within minutes. 802.11g standard compliance ensures interoperability with existing 802.11b and 802.11g networks.

Super Fast, Super Range
Delivers digital images, videos and MP3 files up to 10x faster than most existing 11b wireless networks – up to 108 Mbps with Super G Technology. New antenna technology permits greater range than available with previous-generation products. Dynamic rate shifting responds to environmental conditions in order to achieve the fastest possible connections.

Super Easy
Lets you take your notebook anywhere - from home to office, to the airport and other public access areas – without being tied to Ethernet cables. It works with 802.11b wireless routers and access points, ensuring compatibility with many existing hotspots and networks. Setup is a breeze with NETGEAR's Smart Wizard install assistant.

Super Secure
Provides the highest available level of industry standard 128-bit WEP encryption, and it's upgradable to Wi-Fi Protected Access (WPA) security. Use with the NETGEAR WGT624 108 Mbps Wireless Firewall Router for added firewall security.

Short summary description NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s:
This short summary of the NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WG511T 108Mbps Wless PCCard, Internal, Wireless, 108 Mbit/s

Long summary description NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s:
This is an auto-generated long summary of NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR WG511T 108Mbps Wless PCCard. Internal. Connectivity technology: Wireless. Maximum data transfer rate: 108 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Network
Maximum data transfer rate *
108 Mbit/s
Ethernet LAN
No
Security algorithms
128-bit WEP
Full duplex
Yes
Bandwidth
2.4 GHz
Design
Component for *
Laptop
Internal *
Yes
Design
Certification
FCC part 15 sub class B
System requirements
Compatible operating systems
Windows XP Home, XP Professional, 2000, ME, 98SE
Weight & dimensions
Weight
1.62 oz (46 g)
Other features
Minimum system requirements
Notebook PC with Pentium 300 Mgz or higher CardBus PC Card Type II slot
Dimensions (WxDxH)
4.69 x 2.13 x 0.236" (119 x 54 x 6 mm)
Brand Image Article code product Stock Price from
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311EE WG311 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311FS WG311 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG511 54 Mbit/s NETGEAR WG511 54 Mbit/s
(show image)
WG511FS WG511 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG121GE USB Wless 54 Mbit/s NETGEAR WG121GE USB Wless 54 Mbit/s
(show image)
WG121FS WG121GE USB Wless 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WGE101 Bridge 1xENet TCP-IP RJ45 54 Mbit/s NETGEAR WGE101 Bridge 1xENet TCP-IP RJ45 54 Mbit/s
(show image)
WGE101GE WGE101 Bridge 1xENet TCP-IP RJ45 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311GE WG311 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)