location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PP-100AP Optical disc duplicator Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PP-100AP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA93021AU
Category:
Device which copies digital media e.g. a DVD writer, which copies ('burns') DVDs
Media Duplicators Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson PP-100AP Optical disc duplicator Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical disc duplicator
  • - Interface: USB 2.0
  • - 14.8 x 18.3 x 13.7" (377 x 465 x 348 mm)
  • - Gray
Long product name Epson PP-100AP Optical disc duplicator Gray :
The short editorial description of Epson PP-100AP Optical disc duplicator Gray

Epson PP-100AP, 100 Disc, 1440dpi Inkjet, USB, Grey
More>>>
Epson PP-100AP Optical disc duplicator Gray:
The official marketing text of Epson PP-100AP Optical disc duplicator Gray as supplied by the manufacturer

As the only company in the world to design, develop and market both inkjet printers and industrial precision robotics, it makes perfect sense for us to combine the two. The result is the PP-100AP - for clear, reliable printing on up to 100 CDs or DVDs in a single session.

Simple, straightforward, no-nonsense

As easy to use as an office printer, the Epson PP-100AP can print onto 100 CDs/DVDs in a single session. It processes up to 95 discs per hour and is therefore ideally suited for quick and efficient large batch production of professionally designed digital media. It's the only product in its class that has front facing control and status reporting.

The best print quality in its class

You'll get vibrant, lifelike, razor sharp prints that are smudgeproof and water resistant thanks to the advanced print technology and ink. Cost effective to own and maintain.

Cost effective to own and maintain

Incredibly, you can produce over 1,000 prints per set of 6 ink cartridges. And because it uses a separate cartridge for each colour, you only need to change the cartridges that are near empty.

Short summary description Epson PP-100AP Optical disc duplicator Gray:
This short summary of the Epson PP-100AP Optical disc duplicator Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PP-100AP, 12x, 8x, 40x, CPU 41.4GHz, 512MB (Windows 2000, XP), 1GB (Vista, 7), HDD 10GB, XGA, USB, 100 - 240 V, 50 - 60 Hz

Long summary description Epson PP-100AP Optical disc duplicator Gray:
This is an auto-generated long summary of Epson PP-100AP Optical disc duplicator Gray based on the first three specs of the first five spec groups.

Epson PP-100AP. DVD+R write speed: 12x, DVD+R Double Layer write speed: 8x, CD-R write speed: 40x. Compatible operating systems: CPU 41.4GHz, 512MB (Windows 2000, XP), 1GB (Vista, 7), HDD 10GB, XGA, USB. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 14.8 x 18.3 x 13.7" (377 x 465 x 348 mm), Weight: 48.5 lbs (22 kg). Package weight: 59.1 lbs (26.8 kg), Package height: 20.5" (520 mm), Package width: 20.7" (525 mm)

Writing speed
DVD+R write speed
12x
DVD+R Double Layer write speed
8x
CD-R write speed
40x
System requirements
Windows operating systems supported
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Dimensions (WxDxH)
14.8 x 18.3 x 13.7" (377 x 465 x 348 mm)
Weight
48.5 lbs (22 kg)
Packaging data
Package weight
59.1 lbs (26.8 kg)
Package height
20.5" (520 mm)
Package width
20.7" (525 mm)
Quantity per pack
1 pc(s)
Package depth
28.3" (720 mm)
Operational conditions
Operating relative humidity (H-H)
-20 - 80%
Operating temperature (T-T)
-10 - 35 °C
Other features
Country of origin
China
Technical details
Product type *
Optical disc duplicator
Interface *
USB 2.0
Duplicator operating modes
Copy
Disc types supported
DVD
Product color
Gray
Logistics data
Quantity per pallet
6 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
67.3" (171 cm)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
6 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
67.3" (171 cm)
Country Distributor
United Kingdom 2 distributor(s)