location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T27h-2L computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T27h-2L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62B1GAT2CH
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 08:46:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T27h-2L computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home 27" LCD IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 60 Hz 6 ms 1000:1
  • - 23 W
Guarantee: 3-year
Long product name Lenovo ThinkVision T27h-2L computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black :
The short editorial description of Lenovo ThinkVision T27h-2L computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black

27" 16:9 In-Plane Switching 2560 x 1440, 0.2331x0.2331 mm, 109 dpi, 1000:1, 350 cd/m²
More>>>
Short summary description Lenovo ThinkVision T27h-2L computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black:
This short summary of the Lenovo ThinkVision T27h-2L computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision T27h-2L, 27", 2560 x 1440 pixels, Quad HD, LCD, 6 ms, Black

Long summary description Lenovo ThinkVision T27h-2L computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black:
This is an auto-generated long summary of Lenovo ThinkVision T27h-2L computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision T27h-2L. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black

High-performance Display Solution
High-performance Display Solution

The 2560 x 1440 resolution and 27-inch display mean more pixels that offer greater details and make working on large spreadsheets and designs a breeze. Professionals can set up a multi-screen workspace, with 3-side NearEdgeless bezels on the ThinkVision T27h-2L USB-C Hub Monitor for effortless multitasking. Thanks to the 99% sRGB color gamut, you can get crisp and vibrant images with realistic colors, perfect for content creation.

Smart Connectivity
Smart Connectivity

Get improved connectivity with the USB Type-C one-cable solution that covers power, data, video, and audio transfers from a single port. Connect your monitor to ThinkCentre Nano PC via USB Type-C and get a unified, AIO-like experience. Start instantly by simply using your monitor’s power button to control both devices and switch on the Nano PC. Multitask seamlessly on this USB-C Hub Monitor by connecting to different devices like a laptop or smartphone. Additionally, the Smart Power function detects overall power consumption and dynamically manages the power delivery to each device. Enjoy up to 75W of power delivery through the USB Type-C cable with Smart Power

Ergonomic and User-friendly Design
Ergonomic and User-friendly Design

This monitor is a smart choice for all businesses. It comes with Natural Low Blue Light technology and Eyesafe Display Certification that do not compromise on your health or the color performance. This means, you work without worrying about eyestrain. The increased lift range and tilt angle, along with swivel and pivot functionality, let you adjust the screen for easy collaboration and comfortable viewing. An integrated phone holder, VESA mount, minimized square base, and flexible cable management ensure you have a clutter-free desk space.

Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (peak)
350 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Pixel pitch
0.00918 x 0.00918" (0.233 x 0.233 mm)
Pixel density
109 ppi
Colour gamut standard
sRGB
Color gamut
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Black
Color name
Raven Black
Front bezel color
Black
Feet color
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Ports & interfaces
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Pivot
Yes
Pivot angle
-90 - 90°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
Power
Power consumption (typical) *
23 W
Power consumption (standby) *
122 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Packaging content
Stand included
Yes
DisplayPort cable length
70.9" (1.8 m)
Weight & dimensions
Width (with stand)
22.2" (564.4 mm)
Depth (with stand)
8.19" (208 mm)
Height (with stand)
24.2" (614 mm)
Weight (with stand)
16.8 lbs (7.6 kg)
Technical details
Compliance certificates
RoHS