KYOCERA logo

KYOCERA FS-9120DN DUPLEX NETWORK LASER A3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28274
Info modified on:
21 Oct 2022, 10:14:07
Guarantee:
2-year warranty as standard.Kyocera guarantees the drum and developer for 3-year or 500,000 pages (whichever occurs sooner),provided each printer is used and cleaned in accordance with the service instructions.
The up to 5-year on-site warranty extension for printer and options.
The warranty is limited to 2 million pages (3 million pages with KYOlife).
Long product name KYOCERA FS-9120DN DUPLEX NETWORK LASER A3:

FS-9120DN DUPLEX NETWORK LASER 36PPM 1800DPI A3 PAR USB ENT PS3 IN (PC)

KYOCERA FS-9120DN DUPLEX NETWORK LASER A3:

The new FS-9120DN from Kyocera Mita is an outstanding combination of speed and impressive paper handling built for your department needs. It comes with duplex and network functionality as standard and its high-speed engine delivers up to 36 A4 pages per minute. In standard configuration, the FS-9120DN handles three different paper sizes or media types with a total volume of 1,200 sheets. For growing demands the FS-9120DN offers impressive paper handling upgrade options for up to 4,200 sheets input capacity as well as the choice between three powerful finishers. The high performance of the Power PC 750CX 400 MHz CPU enables best use of the engine. Discover the flexible new FS-9120DN. Lowest cost per page in its class and cost savings from the beginning result in an unbeatably low TCO.

Short summary description KYOCERA FS-9120DN DUPLEX NETWORK LASER A3:

KYOCERA FS-9120DN DUPLEX NETWORK LASER, Laser, A3, 36 ppm

Long summary description KYOCERA FS-9120DN DUPLEX NETWORK LASER A3:

KYOCERA FS-9120DN DUPLEX NETWORK LASER. Print technology: Laser. Maximum duty cycle: 55000 pages per month. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 36 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.