APC logo

APC TRAVELPOWER CASE SYNTHETIC LEATHER 1200 CU-IN INTERNATIONAL equipment case

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52259
Info modified on:
21 Oct 2022, 10:14:07
Guarantee:
Standard warranty 2 years repair or replace
Long product name APC TRAVELPOWER CASE SYNTHETIC LEATHER 1200 CU-IN INTERNATIONAL equipment case:

TravelPower Case Synthetic Leather 1200 cu-in International

APC TRAVELPOWER CASE SYNTHETIC LEATHER 1200 CU-IN INTERNATIONAL equipment case:

Notebook Carrying Cases with integrated universal charging electronics.

Features -

4 International Plug Adapters, Adapter tips, Airline Adapter, Automobile Adapter, Business card holder, Convenient Carrying Case, Double-stitched seams, Durable construction, Mesh pocket, Nickel fittings, Non-slip shoulder pad, Removable - spill-proof pouch, Security strap, Single Power Source, Six-sided foam protection, Specially designed pockets, Universal Notebook Power Adapter, USB charging ports, World-wide compatibility

Includes -

Airplane power plug adapter, Cigarette lighter plug adapter, Compatibility Guide, Installation Guide, Notebook adapter tips (Check compatibility guide before purchase), TravelPower Adapter, USB splitter cable (USB charging cables sold seperately).

Short summary description APC TRAVELPOWER CASE SYNTHETIC LEATHER 1200 CU-IN INTERNATIONAL equipment case:

APC TRAVELPOWER CASE SYNTHETIC LEATHER 1200 CU-IN INTERNATIONAL, Leather, 7.41 lbs (3.36 kg)

Long summary description APC TRAVELPOWER CASE SYNTHETIC LEATHER 1200 CU-IN INTERNATIONAL equipment case:

APC TRAVELPOWER CASE SYNTHETIC LEATHER 1200 CU-IN INTERNATIONAL. Material: Leather. Weight: 7.41 lbs (3.36 kg)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.