location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe 16 Port Gigabit Desktop Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe 16 Port Gigabit Desktop Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS116NA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449034998 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 Years on the switch / 2 years on the power supply
Long product name NETGEAR ProSafe 16 Port Gigabit Desktop Switch :
The short editorial description of NETGEAR ProSafe 16 Port Gigabit Desktop Switch

NETGEAR 16-Port 100/1000 Mbps Gigabit Switch
More>>>
NETGEAR ProSafe 16 Port Gigabit Desktop Switch:
The official marketing text of NETGEAR ProSafe 16 Port Gigabit Desktop Switch as supplied by the manufacturer

- High-speed, auto-switching 10/100/1000 Mbps Ethernet connection
- Integrates 10, 100, & 1000 Mbps devices within a network
- Silently delivers up to 2000 Mbps on each port
- Honors Layer 2 802.1p traffic priority tags
- Space-saving desktop dimensions

Short summary description NETGEAR ProSafe 16 Port Gigabit Desktop Switch:
This short summary of the NETGEAR ProSafe 16 Port Gigabit Desktop Switch data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe 16 Port Gigabit Desktop Switch, IEEE 802.1p, 8000 entries, 1 Gbit/s, Ethernet, Link, Power, CE Mark, Commercial UL listed (UL 1950), C-Tick

Long summary description NETGEAR ProSafe 16 Port Gigabit Desktop Switch:
This is an auto-generated long summary of NETGEAR ProSafe 16 Port Gigabit Desktop Switch based on the first three specs of the first five spec groups.

NETGEAR ProSafe 16 Port Gigabit Desktop Switch. Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 8000 entries. Networking standards: IEEE 802.1p

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Network
Networking standards *
IEEE 802.1p
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Protocols
Data link protocols
Ethernet
Design
LED indicators
Link, Power
Safety
CE Mark, Commercial UL listed (UL 1950), C-Tick
Performance
Minimum system requirements
Network software (Windows, Linux, Mac OS)
Power
Power consumption (typical)
25 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
31.7 oz (900 g)
Other features
Latency
100 - 100 Mbps): 40 µs; (1000 - 1000 Mbps): 10 µs
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
11.2 x 4.06 x 1.06" (285 x 103 x 27 mm)
I/O ports
16 UTP
Power requirements
5 V @ 5 A DC in
Brand Image Article code product Stock Price from
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105NA GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105GR GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS105UK GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS105GE GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS108GE network switch Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS108GE network switch Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS108GE GS108GE 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24 Port Gigabit Rackmount Switch Unmanaged NETGEAR ProSafe 24 Port Gigabit Rackmount Switch Unmanaged
(show image)
GS524TGE ProSafe 24 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16 Port Gigabit Rackmount Switch NETGEAR ProSafe 16 Port Gigabit Rackmount Switch
(show image)
GS516TGE ProSafe 16 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)