location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z815 inkjet printer Color 2400 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z815
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21G0001
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 11:34:16
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark Z815 inkjet printer Color 2400 x 1200 DPI :
The short editorial description of Lexmark Z815 inkjet printer Color 2400 x 1200 DPI

The Lexmark Z815 high-performance inkjet printer produces outstanding colour photos and documents. It is the perfect choice for printing your prized photos and valuable documents.
More>>>
Lexmark Z815 inkjet printer Color 2400 x 1200 DPI:
The official marketing text of Lexmark Z815 inkjet printer Color 2400 x 1200 DPI as supplied by the manufacturer

The Z815 is aimed at those who want to move up from their budget printer to something that can handle good-quality photos as well as normal text documents. Like its competitors, Lexmark is also getting better at design and the Z815 is nicely sculpted without being bulky. The colour scheme is designed to blend in with current trends in PC design.

In action, its text quality was good but nothing to write home about. In normal mode, the text was blurred, but perfectly readable even at small sizes. In the higher-quality mode, which is slower and uses more ink, the text was clearer but still only around average quality. Photos were good, however, and even on plain paper were clear, bright and colourful.

It was on coated (glossy) photo paper, that the printer really started to perform well. The pictures came out sharp, with good levels of detail and much higher contrast than on the plain paper. Although on some of the pictures it is possible to see the dots made by the printer, this was only really noticeable close up.

The printer is easy to set up, with a simple step-by-step poster inside the box providing clear instructions, and the included CD contains the driver software, which is also easy to set up and get to grips with.

The only real gripe is its speed. Plain text came out at eight pages per minute, while the full-page photo took over five minutes to print.

Short summary description Lexmark Z815 inkjet printer Color 2400 x 1200 DPI:
This short summary of the Lexmark Z815 inkjet printer Color 2400 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z815, Color, 2400 x 1200 DPI, 12 ppm

Long summary description Lexmark Z815 inkjet printer Color 2400 x 1200 DPI:
This is an auto-generated long summary of Lexmark Z815 inkjet printer Color 2400 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark Z815. Color. Maximum resolution: 2400 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 12 ppm

Features
Color *
Yes
Printing
Resolution color
4800 x 1200 DPI
Print speed (color, draft quality, A4/US Letter)
12 ppm
Print quality (black, draft quality)
20 DPI
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Input & output capacity
Maximum input capacity
100 sheets
Ports & interfaces
I/O ports
USB
Performance
Sound power level (printing)
48 dB
Design
Market positioning *
Home & office
System requirements
Compatible operating systems
Apple Mac OS X (10.1.5) Microsoft Windows 2000 (all versions) Microsoft Windows 98 (All versions) Microsoft Windows Me Microsoft Windows XP (All versions) Apple Mac OS X (10.2.3-10.2.8) Apple Mac OS X (10.3.0-10.3.5)
Other features
Color printing technology
4 Colour Inkjet - Cyan, Magenta, Yellow, Black Optional 6 Colour Photo Printing
Dimensions (WxDxH)
17.3 x 9.06 x 5.98" (440 x 230 x 152 mm)
Print technology
Inkjet
Interface
USB 2.0
Media types supported
Card Stock,Coated Paper,Envelopes,Glossy paper,Labels,Plain Paper,Transparencies,Banner (A4 or Letter),Hagaki Card,Index Card (3"x5"),Iron-On Transfers,Photo Paper
Package dimensions (WxDxH)
8.78 x 21.6 x 12" (223 x 548 x 304 mm)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:51
Uk has collected 3 expert reviews for Lexmark Z815 inkjet printer Colour 2400 x 1200 DPI and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
webuser.co.uk
Updated:
2017-03-01 08:50:51
Although at the lower end of our price scale, this Lexmark printer is light on features compared to its similarly priced counter-parts. more...
Bottom line In our tests, this printer was slow, noisy and yielded the least impressive results, even with the subtle photo cartridge in place. While the colours were reasonable, we noticed banding on our prints, where the ink overlaps slightly on each pass made b...
68%
v3.co.uk
Updated:
2017-03-01 08:50:51
A smart-looking inkjet printer with advanced options for photo printing.
60%