HP logo

HP ZBook Fury 17 G7 Intel® Xeon® W-10885M Mobile workstation 17.3" 4K Ultra HD 64 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 4000 Wi-Fi 6 (802.11ax) Windows 10 Pro for Workstations Silver

Brand:
Product family:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39245
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points HP ZBook Fury 17 G7 Intel® Xeon® W-10885M Mobile workstation 17.3" 4K Ultra HD 64 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 4000 Wi-Fi 6 (802.11ax) Windows 10 Pro for Workstations Silver:
  • - Windows 10 Pro for Workstations 64-bit
  • - Intel Xeon W-10885M (16MB Cache, 2.4GHz)
  • - 43.9 cm (17.3") 4K UHD (3840 x 2160), IPS, NVIDIA Quadro RTX™ 4000 (8 GB GDDR6)
  • - 64 GB DDR4-2666 MHz RAM (4 X 16 GB) & 512GB SSD
Long product name HP ZBook Fury 17 G7 Intel® Xeon® W-10885M Mobile workstation 17.3" 4K Ultra HD 64 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 4000 Wi-Fi 6 (802.11ax) Windows 10 Pro for Workstations Silver:

Intel Xeon W-10885M (16MB Cache, 2.4GHz), 64GB DDR4-SDRAM, 512GB SSD, 43.9 cm (17.3") 4K UHD (3840 x 2160), IPS, Intel UHD Graphics, NVIDIA Quadro RTX™ 4000 (8 GB GDDR6), WLAN, HP Webcam HD IR, Windows 10 Pro for Workstations 64-bit

HP ZBook Fury 17 G7 Intel® Xeon® W-10885M Mobile workstation 17.3" 4K Ultra HD 64 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 4000 Wi-Fi 6 (802.11ax) Windows 10 Pro for Workstations Silver:

Ultimate Z performance just got more portable
HP's thinnest and most powerful 17" performance mobile workstation packs the relentless power of our ultimate Zbook into a dramatically smaller design. Create, render, edit, and simulate with ease. Visualize complex datasets in the field. Incredible performance has never been so portable.

Short summary description HP ZBook Fury 17 G7 Intel® Xeon® W-10885M Mobile workstation 17.3" 4K Ultra HD 64 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 4000 Wi-Fi 6 (802.11ax) Windows 10 Pro for Workstations Silver:

HP ZBook Fury 17 G7, Intel® Xeon®, 2.4 GHz, 17.3", 3840 x 2160 pixels, 64 GB, 512 GB

Long summary description HP ZBook Fury 17 G7 Intel® Xeon® W-10885M Mobile workstation 17.3" 4K Ultra HD 64 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 4000 Wi-Fi 6 (802.11ax) Windows 10 Pro for Workstations Silver:

HP ZBook Fury 17 G7. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon®, Processor model: W-10885M, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro for Workstations. Product color: Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.