location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90s + 62C8MAR4AU Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M90s + 62C8MAR4AU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11D10023AU-E24E
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 20:31:36
The date of the most recent change of the data-sheet in Icecat's system
Carbon Footprint (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M90s + 62C8MAR4AU Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-10700 (16MB Cache, 2.9GHz)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 1024GB SSD
Guarantee: 3-year, Onsite
Long product name Lenovo ThinkCentre M90s + 62C8MAR4AU Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Pro SFF PC Black :
The short editorial description of Lenovo ThinkCentre M90s + 62C8MAR4AU Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Pro SFF PC Black

Intel Core i7-10700 (16MB Cache, 2.9GHz), 16GB DDR4-SDRAM, 1024GB SSD, DVD±RW, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
Lenovo ThinkCentre M90s + 62C8MAR4AU Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Pro SFF PC Black:
The official marketing text of Lenovo ThinkCentre M90s + 62C8MAR4AU Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Pro SFF PC Black as supplied by the manufacturer

Lean business performance
ThinkCentre M90s pairs unrivaled performance with space-saving efficiency in a small form factor (SFF) PC. It can handle any computing task your business needs with the power of 10th Gen Intel® Core™ vPro® processors, productivity enhancing upgrades, and the ability to connect to up to three displays. Maximum expandability lets you bridge between new and old peripherals and security is covered—inside and out—with ThinkShield solutions.

Short summary description Lenovo ThinkCentre M90s + 62C8MAR4AU Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Pro SFF PC Black:
This short summary of the Lenovo ThinkCentre M90s + 62C8MAR4AU Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M90s + 62C8MAR4AU, 2.9 GHz, Intel® Core™ i7, 16 GB, 1.02 TB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkCentre M90s + 62C8MAR4AU Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Pro SFF PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M90s + 62C8MAR4AU Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Pro SFF PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M90s + 62C8MAR4AU. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.02 TB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 380 W. Chassis type: SFF. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10700
Processor cores
8
Processor threads
16
Processor boost frequency
4.8 GHz
Processor frequency *
2.9 GHz
Processor cache
16 MB
Processor cache type
Smart Cache
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2666 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
1.02 TB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
2
Total SSDs capacity
1.02 TB
Number of SSDs installed
2
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
DVI port
No
DisplayPorts quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Combo headphone/mic port
Yes
Ports & interfaces
Serial ports quantity
1
Design
Chassis type *
SFF
Volume
8.2 L
Placement supported
Horizontal/Vertical
Number of 3.5" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Viewing window
No
Performance
Motherboard chipset
Intel Q470
Audio chip
Realtek ALC623-CG
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Operating system language
English
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
380 W
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ErP, TCO
Weight & dimensions
Width *
3.66" (93 mm)
Depth *
11.7" (298 mm)
Height *
13.4" (340 mm)
Weight *
11.7 lbs (5.3 kg)
Packaging content
Display included *
Yes
Mouse included
Yes
Keyboard included
Yes