Cisco logo

Cisco WS-X4748-RJ45-E= network switch module Fast Ethernet, Gigabit Ethernet

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85418
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco WS-X4748-RJ45-E= network switch module Fast Ethernet, Gigabit Ethernet:

Catalyst 4500E Series, 48-Port, 10/100/1000 (RJ-45), Spare

Short summary description Cisco WS-X4748-RJ45-E= network switch module Fast Ethernet, Gigabit Ethernet:

Cisco WS-X4748-RJ45-E=, Fast Ethernet, Gigabit Ethernet, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3az, IEEE 802.3x, IEEE 802.3z, 1 Gbit/s, 402386 h, Cisco Catalyst 4503-E, 4506-E, 4507R+E, 4510R+E, 4507R-E, 4510R-E

Long summary description Cisco WS-X4748-RJ45-E= network switch module Fast Ethernet, Gigabit Ethernet:

Cisco WS-X4748-RJ45-E=. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3az, IEEE 802.3x, IEEE 802.3z. Data transfer rate: 1 Gbit/s. Mean time between failures (MTBF): 402386 h, Compatibility: Cisco Catalyst 4503-E, 4506-E, 4507R+E, 4510R+E, 4507R-E, 4510R-E. Safety: UL 1950, EN 60950, CSA-C22.2 no 950, IEC 950, IEC 60950-1, 2nd Ed. EN 60950-1, 2nd Ed. UL 60950-1,..., Electromagnetic compatibility: FCC 15J Class A, VCCI Class A, CE Marking, EN 55022 Class A, EN 55024 Class A, CISPR 22 Class A,..., Certification: ROHS5. Dimensions (WxDxH): 14.3 x 10.7 x 1.18" (362 x 273 x 30 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.