location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 332-1662 InfiniBand/fibre optic cable 39.4" (1 m) QSFP+ Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
332-1662
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
332-1662 show
Show alternative article codes used in the online market place
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 13:12:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 332-1662 InfiniBand/fibre optic cable 39.4" (1 m) QSFP+ Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39.4" (1 m)
  • - QSFP+ Male
  • - QSFP+ Male
  • - Black, Stainless steel
More>>>
Short summary description DELL 332-1662 InfiniBand/fibre optic cable 39.4" (1 m) QSFP+ Black, Stainless steel:
This short summary of the DELL 332-1662 InfiniBand/fibre optic cable 39.4" (1 m) QSFP+ Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 332-1662, 39.4" (1 m), QSFP+, QSFP+

Long summary description DELL 332-1662 InfiniBand/fibre optic cable 39.4" (1 m) QSFP+ Black, Stainless steel:
This is an auto-generated long summary of DELL 332-1662 InfiniBand/fibre optic cable 39.4" (1 m) QSFP+ Black, Stainless steel based on the first three specs of the first five spec groups.

DELL 332-1662. Cable length: 39.4" (1 m), Connector 1: QSFP+, Connector 2: QSFP+

Features
Cable length *
39.4" (1 m)
Connector 1 *
QSFP+
Connector 2 *
QSFP+
Connector 1 gender *
Male
Features
Connector 2 gender *
Male
Product color *
Black, Stainless steel
Ethernet interface type
40 Gigabit Ethernet
Other features
Compatibility
Dell Networking N4032, N4032F, N4064, N4064F