location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerVault ME4024 Isci + FC disk array Rack (2U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerVault
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ME4024 Isci + FC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
492-BCYB
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 09:18:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL PowerVault ME4024 Isci + FC disk array Rack (2U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Large Enterprise Business
  • - Rack (2U) Black
  • - 580 W
More>>>
Short summary description DELL PowerVault ME4024 Isci + FC disk array Rack (2U) Black:
This short summary of the DELL PowerVault ME4024 Isci + FC disk array Rack (2U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerVault ME4024 Isci + FC, 10.6 lbs (4.8 kg), Rack (2U), Black

Long summary description DELL PowerVault ME4024 Isci + FC disk array Rack (2U) Black:
This is an auto-generated long summary of DELL PowerVault ME4024 Isci + FC disk array Rack (2U) Black based on the first three specs of the first five spec groups.

DELL PowerVault ME4024 Isci + FC. Chassis type: Rack (2U). Device class: Large Enterprise Business. Number of storage drives supported: 24, Supported storage drive types: HDD & SSD, Storage drive sizes supported: 2.5". Width: 19" (483 mm), Depth: 23.7" (602.9 mm), Height: 3.46" (87.9 mm), Weight: 10.6 lbs (4.8 kg). Product color: Black

Storage
Supported storage drive types *
HDD & SSD
Number of storage drives supported *
24
Storage drive sizes supported
2.5"
RAID levels
0, 1, 5, 6, 10, 50
Data transfer rate
16 Gbit/s
Ports & interfaces
SFP+ module slots quantity
4
SAS host port
Yes
Number of SAS host ports
4
Design
Chassis type *
Rack (2U)
Product color
Black
LED indicators
Yes
Rack rails
Yes
Performance
Device class *
Large Enterprise Business
Power
Power supply unit (PSU) capacity
580 W
AC input voltage
250 V
AC input frequency
50 - 60 Hz
Power cable length
78.7" (2 m)
Power cable connector 1
NBR14136
Power cable connector 2
C13 coupler
Weight & dimensions
Width
19" (483 mm)
Depth
23.7" (602.9 mm)
Height
3.46" (87.9 mm)
Weight
10.6 lbs (4.8 kg)
Packaging content
Cables included
AC, Fiber
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
5 - 95%