location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G8 Intel® Core™ i7 i7-11700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 G8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4D486PA CTO7
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z1 G8 Intel® Core™ i7 i7-11700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-11700 (16MB Cache, 2.5GHz)
  • - NVIDIA Quadro RTX 4000 (8GB GDDR6)
  • - 32GB (2933MHz) DDR4-SDRAM (1 x 32) & 1000GB HDD, 512GB SSD
Long product name HP Z1 G8 Intel® Core™ i7 i7-11700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Tower Workstation Black :
The short editorial description of HP Z1 G8 Intel® Core™ i7 i7-11700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Tower Workstation Black

Intel Core i7-11700 (16MB Cache, 2.5GHz), 32GB DDR4-SDRAM, 1000GB HDD, 512GB SSD, Intel UHD Graphics 750, NVIDIA Quadro RTX 4000 (8GB GDDR6), LAN, Windows 10 Pro 64-bit
More>>>
HP Z1 G8 Intel® Core™ i7 i7-11700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Tower Workstation Black:
The official marketing text of HP Z1 G8 Intel® Core™ i7 i7-11700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Tower Workstation Black as supplied by the manufacturer

Step up to the most affordable pro-certified Z desktop.
Pro-grade performance is now within reach with a desktop built for designing, editing and even gaming. From 2D and 3D CAD to entry VR content creation, gain speed and efficiency across your workflows. Go beyond a commercial PC with a desktop certified for select professional software applications.

Short summary description HP Z1 G8 Intel® Core™ i7 i7-11700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Tower Workstation Black:
This short summary of the HP Z1 G8 Intel® Core™ i7 i7-11700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 G8, 2.5 GHz, Intel® Core™ i7, i7-11700, 32 GB, 1.51 TB, Windows 10 Pro

Long summary description HP Z1 G8 Intel® Core™ i7 i7-11700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Tower Workstation Black:
This is an auto-generated long summary of HP Z1 G8 Intel® Core™ i7 i7-11700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z1 G8. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics 750, Discrete graphics card model: NVIDIA Quadro RTX 4000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 550 W. Chassis type: Tower. Product type: Workstation

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-11700
Processor cores
8
Processor boost frequency
4.9 GHz
Processor frequency *
2.5 GHz
Processor cache
16 MB
Number of processors installed
1
Memory
Internal memory *
32 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 32 GB
Memory slots
4x DIMM
Memory clock speed
2933 MHz
Storage
Total storage capacity *
1.51 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of storage drives installed
2
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA Quadro RTX 4000
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Intel UHD Graphics 750
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
USB 3.2 Gen 2x2 Type-C ports quantity
1
DVI port
No
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Line-out
Yes
Combo headphone/mic port
Yes
M.2 card slot (wireless)
1
Ports & interfaces
M.2 card slot (storage)
2
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
PCI Express x16 (Gen 4.x) slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 3.5" bays
2
Number of 5.25" bays
1
Number of 2.5" bays
1
Product color *
Black
Performance
Market positioning
Performance
Motherboard chipset
Intel Q570
Audio chip
Realtek ALC3205
Password protection
Yes
Password protection type
Power on
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
550 W
Weight & dimensions
Width *
14.6" (370 mm)
Depth *
12.1" (308 mm)
Height *
6.61" (168 mm)
Weight *
13.1 lbs (5.95 kg)
Package width
11.8" (299 mm)
Package depth
18.8" (478 mm)
Package height
20.4" (517 mm)
Package weight
24.9 lbs (11.3 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes