location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8GB PC3-10600 memory module 1 x 8 GB DDR3 1333 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB PC3-10600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
605313-071 show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 11:37:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 8GB PC3-10600 memory module 1 x 8 GB DDR3 1333 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC/server 8 GB DDR3 1333 MHz
  • - 240-pin DIMM 1 x 8 GB
  • - ECC
Long product name HP 8GB PC3-10600 memory module 1 x 8 GB DDR3 1333 MHz ECC :
The short editorial description of HP 8GB PC3-10600 memory module 1 x 8 GB DDR3 1333 MHz ECC

8GB DDR3, 240-pin DIMM, 1333MHz, Registered, ECC
More>>>
HP 8GB PC3-10600 memory module 1 x 8 GB DDR3 1333 MHz ECC:
The official marketing text of HP 8GB PC3-10600 memory module 1 x 8 GB DDR3 1333 MHz ECC as supplied by the manufacturer

The next evolution of DDR memory is now – Axiom’s new DDR3 memory modules, offering breakthroughs in speed and power, are now available. DDR3 has set out to be the new standard in the industry and Axiom has designed and engineered these modules to set that standard. With rigorous testing and endless research and development, you can trust Axiom DDR3s to be the best memory in the market today.

- Top grade chips and components – Each Axiom memory module is manufactured to meet or exceed OEM specifications.
- Fully tested – All memory chips that leave our warehouse are fully tested to guarantee quality and reliability.
- Guaranteed compatibility – Axiom guarantees that each system specific chip will work with its corresponding OEM computer.
- Lifetime warranty – Once you purchase an Axiom memory chip, you never need to worry about failure because all Axiom memory modules come with a lifetime warranty.
- Free unlimited tech support – Speak to a real human being and not a computer message. Tech support is available to every one of our customers via phone or email.

Short summary description HP 8GB PC3-10600 memory module 1 x 8 GB DDR3 1333 MHz ECC:
This short summary of the HP 8GB PC3-10600 memory module 1 x 8 GB DDR3 1333 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8GB PC3-10600, 8 GB, 1 x 8 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description HP 8GB PC3-10600 memory module 1 x 8 GB DDR3 1333 MHz ECC:
This is an auto-generated long summary of HP 8GB PC3-10600 memory module 1 x 8 GB DDR3 1333 MHz ECC based on the first three specs of the first five spec groups.

HP 8GB PC3-10600. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, ECC

Features
Buffered memory type
Registered (buffered)
Internal memory *
8 GB
Memory layout (modules x size) *
1 x 8 GB
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Features
Component for *
PC/server
Memory form factor *
240-pin DIMM
ECC *
Yes
Memory ranking
2
Memory type
PC3-10600
Packaging data
Package type
DIMM
Brand Image Article code product Stock Price from
CoreParts

CoreParts MMH9690/8GB memory module 1 x 8 GB DDR3 1333 MHz ECC
(show image)
MMH9690/8GB MMH9690/8GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)