location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Google Chromecast with GoogleTV HDMI 4K Ultra HD Android White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Google Check ‘Google’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromecast with GoogleTV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA01919-NL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193575007526 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Google: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2024 01:38:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Google Chromecast with GoogleTV HDMI 4K Ultra HD Android White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4K Ultra HD
  • - Operating system installed: Android
  • - 3840 x 2160 pixels 60 fps
  • - Supported video modes: 1080p, 2160p
  • - Device interface: HDMI
  • - HDMI USB ports quantity: 1 Bluetooth
  • - Power source: AC adapter
  • - White
Long product name Google Chromecast with GoogleTV HDMI 4K Ultra HD Android White :
The short editorial description of Google Chromecast with GoogleTV HDMI 4K Ultra HD Android White

Chromecast with Google TV, 4K Ultra HD, HDR, 802.11ac (2.4 GHz/5 Ghz), HDMI, USB Type-C
More>>>
Short summary description Google Chromecast with GoogleTV HDMI 4K Ultra HD Android White:
This short summary of the Google Chromecast with GoogleTV HDMI 4K Ultra HD Android White data-sheet is auto-generated and uses the product title and the first six key specs.

Google Chromecast with GoogleTV, 4K Ultra HD, Android, 3840 x 2160 pixels, 1080p, 2160p, 60 fps, Google TV, NetFlix, YouTube

Long summary description Google Chromecast with GoogleTV HDMI 4K Ultra HD Android White:
This is an auto-generated long summary of Google Chromecast with GoogleTV HDMI 4K Ultra HD Android White based on the first three specs of the first five spec groups.

Google Chromecast with GoogleTV. HD type: 4K Ultra HD, Operating system installed: Android, Maximum video resolution: 3840 x 2160 pixels. Device interface: HDMI, USB version: 2.0/3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-C. Power source: AC adapter. Product color: White. Width: 6.38" (162 mm), Depth: 2.4" (61 mm), Height: 4.92" (125 mm)

Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Belgium 2 distributor(s)
Danmark 1 distributor(s)