location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook 14 K413EA-EB365W laptop Intel® Core™ i5 i5-1135G7 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K413EA-EB365W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K413EA-EB365W
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2023 00:37:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Vivobook 14 K413EA-EB365W laptop Intel® Core™ i5 i5-1135G7 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-1135G7 2.4 GHz
  • - 14" Full HD 1920 x 1080 pixels IPS 16:9
  • - 8 GB DDR4-SDRAM
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 42 Wh 65 W
  • - Windows 11 Home 64-bit
Long product name ASUS Vivobook 14 K413EA-EB365W laptop Intel® Core™ i5 i5-1135G7 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver :
The short editorial description of ASUS Vivobook 14 K413EA-EB365W laptop Intel® Core™ i5 i5-1135G7 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

14" Full HD (1920x1080) IPS 250nits, Intel Core i5-1135G7 (8M Cache, up to 4.20 GHz), 8GB DDR4, 512GB SSD, Wi-Fi, Bluetooth 5.0, Windows 11 Home 64-bit
More>>>
ASUS Vivobook 14 K413EA-EB365W laptop Intel® Core™ i5 i5-1135G7 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
The official marketing text of ASUS Vivobook 14 K413EA-EB365W laptop Intel® Core™ i5 i5-1135G7 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver as supplied by the manufacturer

Express the true you
VivoBook 14 with a metal lid is about pushing boundaries and breaking new ground, and its bold look makes a statement. Choose between uncompromising Indie Black, futuristic Transparent Silver, and if you’re really daring, go for the adventurous Hearty Gold.

Say Yellow! to the world
The theme of expressive colors continues under the lid, where a color blocking Enter key takes center stage.

Fuel your productivity
Powered by the latest Intel Core i7 processor with up to 16GB memory and the latest NVIDIA GeForce GPU, VivoBook 14 offers the performance you need to get through any task. It also features a large-capacity PCIe SSD for superfast storage.

Aerodynamic IceBlades for accelerated cooling
Each model in the new VivoBook series provides exceptional heat dissipation via an upgraded 8 mm heat pipe and a new IceBlades fan that efficiently accelerates heat transfer. The 87-blade IceBlades fan and impeller are made of a liquid-crystal polymer that allows them to be lighter and thinner than ordinary fans. Each IceBlades fan blade has a 3D-curved aerodynamic design, allowing the fan to achieve better flow rate and lower noise. In addition, the IceBlades fans also use a fluid-dynamics bearing, which can achieve better vibration reduction and lower noise when compared to ordinary fans.

A better view with NanoEdge
The thin-bezel NanoEdge display provides an expansive and immersive viewing experience by enabling a larger screen in smaller frame. The Full HD display also offers wide viewing angles and exceptional color reproduction for truly vivid visuals.

It goes where you go
VivoBook 14 keeps you productive and entertained, no matter where you are. With an overall weight of just 1.4kg and an ultrathin profile, VivoBook 14 easily slips into your backpack so you can effortlessly take it along.

Reinventing the touchpad
The new ASUS NumberPad 2.0 makes things easier when it’s time to crunch numbers. Simply tap the touchpad icon to turn the touchpad into a LED-illuminated numeric pad.

One-touch to log in
Accessing your ASUS VivoBook 14 has never been easier or more secure. With the built-in fingerprint sensor in the touchpad and Windows Hello, there’s no need to type in your password every time to log in — just a single touch is all it takes!

Connecting the possibilities
VivoBook 14 features a reversible USB 3.2 Gen 1 Type-C port with an any-way-up design that makes connecting devices effortless. It also includes USB 3.2 Gen 1 and USB 2.0 ports, HDMI output, and a microSD card reader — so you can easily connect all your current peripherals, displays and projectors.

Simplifying your world
Link to MyASUS is a handy tool that’s part of the MyASUS app. It seamlessly integrates your ASUS PC with your mobile devices, boosting your productivity and allowing easier multitasking. Discover how Link to MyASUS makes your life so much simpler!

Short summary description ASUS Vivobook 14 K413EA-EB365W laptop Intel® Core™ i5 i5-1135G7 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
This short summary of the ASUS Vivobook 14 K413EA-EB365W laptop Intel® Core™ i5 i5-1135G7 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivobook 14 K413EA-EB365W, Intel® Core™ i5, 2.4 GHz, 14", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Vivobook 14 K413EA-EB365W laptop Intel® Core™ i5 i5-1135G7 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
This is an auto-generated long summary of ASUS Vivobook 14 K413EA-EB365W laptop Intel® Core™ i5 i5-1135G7 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver based on the first three specs of the first five spec groups.

ASUS Vivobook 14 K413EA-EB365W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Silver

Design
Color name
Transparent Silver
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Market positioning
Home
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model *
i5-1135G7
Processor cores
4
Processor boost frequency
4.2 GHz
Processor frequency *
2.4 GHz
Processor cache
8 MB
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
0.9 GHz
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Headphone outputs
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
42 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
12.8" (324 mm)
Depth
8.46" (215 mm)
Height
0.752" (19.1 mm)
Weight *
3.09 lbs (1.4 kg)