location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Mac Pro Intel Xeon W 192 GB DDR4-SDRAM 4 TB SSD Tower PC Aluminum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mac Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mac Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0W32002120151
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple Mac Pro Intel Xeon W 192 GB DDR4-SDRAM 4 TB SSD Tower PC Aluminum
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Aluminum 1280 W
  • - Intel Xeon W 3.2 GHz
  • - 192 GB DDR4-SDRAM
  • - 4 TB SSD
  • - Ethernet LAN 10,100,1000,1200,2500,5000,10000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - 64-bit
Long product name Apple Mac Pro Intel Xeon W 192 GB DDR4-SDRAM 4 TB SSD Tower PC Aluminum :
The short editorial description of Apple Mac Pro Intel Xeon W 192 GB DDR4-SDRAM 4 TB SSD Tower PC Aluminum

Mac Pro, Tower, Intel Xeon W 3.2GHz 16 core, 192GB DDR4 ECC, 4TB SSD, 2x Radeon Pro W6800X MPX Module, 4x Thunderbolt 3, 2x USB-A, 2x Rj-45, 802.11ac, Afterburner
More>>>
Short summary description Apple Mac Pro Intel Xeon W 192 GB DDR4-SDRAM 4 TB SSD Tower PC Aluminum:
This short summary of the Apple Mac Pro Intel Xeon W 192 GB DDR4-SDRAM 4 TB SSD Tower PC Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Mac Pro , 3.2 GHz, Intel Xeon W, 192 GB, DDR4-SDRAM, 4 TB, 64-bit

Long summary description Apple Mac Pro Intel Xeon W 192 GB DDR4-SDRAM 4 TB SSD Tower PC Aluminum:
This is an auto-generated long summary of Apple Mac Pro Intel Xeon W 192 GB DDR4-SDRAM 4 TB SSD Tower PC Aluminum based on the first three specs of the first five spec groups.

Apple Mac Pro . Processor frequency: 3.2 GHz, Processor family: Intel Xeon W. Internal memory: 192 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 4 TB, Storage media: SSD. Wi-Fi. Operating system architecture: 64-bit. Power supply: 1280 W. Chassis type: Tower. Product type: PC. Product color: Aluminum