location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yankee Candle S3207021 wax candle Cylinder Amber, Apricot, Iris, Lily, Musk, Peach, Pear, Sandalwood Pink 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yankee Candle Check ‘Yankee Candle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3207021
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3207021
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5038581091532
Category:
Cylinder or block of wax with a central wick which is lit to produce light as it burns.
Wax Candles Check ‘Yankee Candle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yankee Candle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Mar 2022 16:42:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Yankee Candle S3207021 wax candle Cylinder Amber, Apricot, Iris, Lily, Musk, Peach, Pear, Sandalwood Pink 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cylinder Amber, Apricot, Iris, Lily, Musk, Peach, Pear, Sandalwood Pink
  • - Duration: 15 h
  • - 1 pc(s)
More>>>
Short summary description Yankee Candle S3207021 wax candle Cylinder Amber, Apricot, Iris, Lily, Musk, Peach, Pear, Sandalwood Pink 1 pc(s):
This short summary of the Yankee Candle S3207021 wax candle Cylinder Amber, Apricot, Iris, Lily, Musk, Peach, Pear, Sandalwood Pink 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Yankee Candle S3207021, Cylinder, Pink, Amber, Apricot, Iris, Lily, Musk, Peach, Pear, Sandalwood, 15 h, 1 pc(s)

Long summary description Yankee Candle S3207021 wax candle Cylinder Amber, Apricot, Iris, Lily, Musk, Peach, Pear, Sandalwood Pink 1 pc(s):
This is an auto-generated long summary of Yankee Candle S3207021 wax candle Cylinder Amber, Apricot, Iris, Lily, Musk, Peach, Pear, Sandalwood Pink 1 pc(s) based on the first three specs of the first five spec groups.

Yankee Candle S3207021. Weight: 1.73 oz (49 g). Quantity per pack: 1 pc(s)