location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco SMARTnet Total Care 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMARTnet Total Care
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CON-OSP-AR26BO91
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:53:15
The date of the most recent change of the data-sheet in Icecat's system
Technical Services and Warranty Comparison (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Cisco SMARTnet Total Care 1 license(s) 1 year(s) :
The short editorial description of Cisco SMARTnet Total Care 1 license(s) 1 year(s)

SMARTnet Total Care, 24x7x4, Operating System (OS) Updates, 1Y f/ Cisco AR26BO91
More>>>
Short summary description Cisco SMARTnet Total Care 1 license(s) 1 year(s):
This short summary of the Cisco SMARTnet Total Care 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco SMARTnet Total Care, 1 license(s), 1 year(s), On-site, 24x7

Long summary description Cisco SMARTnet Total Care 1 license(s) 1 year(s):
This is an auto-generated long summary of Cisco SMARTnet Total Care 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

Cisco SMARTnet Total Care. License quantity: 1 license(s), Number of years: 1 year(s), Service time (hours x days): 24x7, Response time: 4 h, Type: On-site