location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant BL495c G5 Socket F (1207)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant BL495c G5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
454314-B21
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2021 22:23:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant BL495c G5 Socket F (1207)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Socket F (1207)
  • - Number of processors supported: 2
  • - Number of DIMM slots: 16
  • - Maximum internal memory: 128 GB
  • - Number of storage drives supported: 2
  • - Ethernet LAN Ethernet LAN (RJ-45) ports: 2
Long product name HPE ProLiant BL495c G5 Socket F (1207) :
The short editorial description of HPE ProLiant BL495c G5 Socket F (1207)

ProLiant BL495c G5 Configure-to-order Blade
More>>>
Short summary description HPE ProLiant BL495c G5 Socket F (1207):
This short summary of the HPE ProLiant BL495c G5 Socket F (1207) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant BL495c G5, Socket F (1207), AMD, AMD Opteron, DDR2-SDRAM, 128 GB, Serial ATA

Long summary description HPE ProLiant BL495c G5 Socket F (1207):
This is an auto-generated long summary of HPE ProLiant BL495c G5 Socket F (1207) based on the first three specs of the first five spec groups.

HPE ProLiant BL495c G5. Processor socket: Socket F (1207), Processor family: AMD, Compatible processor series: AMD Opteron. Supported memory types: DDR2-SDRAM, Maximum internal memory: 128 GB. Supported storage drive interfaces: Serial ATA. Ethernet interface type: 10 Gigabit Ethernet, Ethernet LAN data rates: 10000 Mbit/s, LAN controller: HP NC532i. Width: 2.19" (55.6 mm), Depth: 20.1" (509.5 mm), Height: 7.15" (181.7 mm)