location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 45L GT22-0013a Intel® Core™ i9 i9-12900K 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45L GT22-0013a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
678L3PA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OMEN by HP 45L GT22-0013a Intel® Core™ i9 i9-12900K 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home
  • - Intel Core i9-12900K (30MB Cache)
  • - NVIDIA GeForce RTX 3080 (10GB GDDR6)
  • - 32GB (3733MHz) DDR4-SDRAM (2 x 16) & 2000GB HDD, 1000GB SSD
Long product name OMEN by HP 45L GT22-0013a Intel® Core™ i9 i9-12900K 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black :
The short editorial description of OMEN by HP 45L GT22-0013a Intel® Core™ i9 i9-12900K 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black

Intel Core i9-12900K (30MB Cache), 32GB DDR4-SDRAM, 2000GB HDD, 1000GB SSD, Intel UHD Graphics 770, NVIDIA GeForce RTX 3080 (10GB GDDR6), LAN, WLAN, Bluetooth, Windows 11 Home
More>>>
OMEN by HP 45L GT22-0013a Intel® Core™ i9 i9-12900K 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black:
The official marketing text of OMEN by HP 45L GT22-0013a Intel® Core™ i9 i9-12900K 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black as supplied by the manufacturer

Patented cooling, extreme performance

Built for extreme performance, the OMEN by HP 45L Gaming Desktop PC is designed for gaming from the ground up. Powered by the latest Intel® processor[1], the OMEN by HP gaming desktop takes cooling to incredible heights with a unique cooling chamber. Created for easy tool-less upgradeability with industry standard components to meet your gaming needs.

Short summary description OMEN by HP 45L GT22-0013a Intel® Core™ i9 i9-12900K 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black:
This short summary of the OMEN by HP 45L GT22-0013a Intel® Core™ i9 i9-12900K 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP 45L GT22-0013a, Intel® Core™ i9, i9-12900K, 32 GB, DDR4-SDRAM, 3 TB, Windows 11 Home

Long summary description OMEN by HP 45L GT22-0013a Intel® Core™ i9 i9-12900K 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black:
This is an auto-generated long summary of OMEN by HP 45L GT22-0013a Intel® Core™ i9 i9-12900K 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black based on the first three specs of the first five spec groups.

OMEN by HP 45L GT22-0013a. Processor family: Intel® Core™ i9, Processor model: i9-12900K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3733 MHz. Total storage capacity: 3 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 11 Home. Power supply: 800 W. Chassis type: Tower. Product type: PC. Weight: 49.8 lbs (22.6 kg). Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
12th gen Intel® Core™ i9
Processor model *
i9-12900K
Processor cores
16
Processor boost frequency
5.2 GHz
Processor cache
30 MB
Bus type
DMI4
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x DIMM
Memory clock speed
3733 MHz
Internal memory manufacturer
HyperX
Storage
Total storage capacity *
3 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of storage drives installed
2
Total HDDs capacity
2 TB
Number of HDDs installed
1
HDD capacity
2 TB
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
NVMe, PCI Express
NVMe
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 3080
Discrete graphics card memory
10 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel UHD Graphics 770
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Tower
Volume
45 L
Placement supported
Vertical
Water cooling system
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Introduction year
2021
Country of origin
China
Performance
Market positioning
Gaming
Motherboard chipset
Intel Z690
Motherboard form factor
micro ATX
Audio system
DTS:X Ultra
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Home
Power
Power supply *
800 W
80 PLUS certification
80 PLUS Gold
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
8.03" (204 mm)
Depth *
18.5" (470 mm)
Height *
21.9" (555 mm)
Weight *
49.8 lbs (22.6 kg)
Package width
23.3" (592 mm)
Package depth
12.9" (328 mm)
Package height
26.5" (672 mm)
Package weight
55.6 lbs (25.2 kg)
Packaging content
Display included *
No