NETGEAR logo

NETGEAR Router 108Mbps Wless Firewall wireless router

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169598
Info modified on:
04 Apr 2019, 04:27:04
Guarantee:
2 years
Long product name NETGEAR Router 108Mbps Wless Firewall wireless router:

108 Mbps Wireless Media Router

NETGEAR Router 108Mbps Wless Firewall wireless router:

Directly Attach Your External USB Drive or Memory Stick
With NETGEAR’s 108 Mbps Wireless Media Router you can have convenient access to your
media and other files wherever you go. Just attach a USB hard disk drive or memory stick to
your router and store all your files from any computer on your home network. From then on,
you can remotely access your MP3s, photos and other stored files on the USB disk or memory
stick from any wireless LAN notebook or desktop PC in your home or office, and from any
web-connected PC away from your home or office. Wherever you are, you can seamlessly
share files with your friends and family members by using the familiar Windows click
commands, “File>Open” and “File>Save As” or by using the “drag-and-drop” icon method.
And wherever you are, you can easily retrieve or save files to your router-attached disk drive
by simply clicking on a remote file access icon on your PC desktop screen.
When used with NETGEAR’s 108 Mbps Wireless PC Card (WG511T) or 108 Mbps Wireless
PCI Adapter (WG311T), this superpowered 108 Mbps router is up to ten times faster than
802.11b networks, and it expands wireless coverage in your home or office with four times
the range of 802.11b**. It protects your information with more than ten security and privacy
features, including a double firewall. Easy to set up, Smart Wizard install assistant gets you
connected in fewer than five clicks. An included vertical router stand saves valuable desk space.
Just plug an external USB hard disk drive or memory stick into this wireless router to store your
files. Then, everywhere you go, enjoy wireless access to your stored photos, documents, multimedia
presentations, MP3s, videos and more, from any PC that's connected to the Internet.
Quick distribution of photos and smooth MP3 and digital movie streaming. Fastest disk access at
480 Mbps with USB 2.0. Delivers four times the range capability of 802.11b networks when used
with NETGEAR WG511T 108 Mbps Wireless PC Card or WG311T 108 Mbps Wireless PCI
Adapter for whole home or office coverage.
Using familiar “File>Open” and “File>Save As” Windows commands, or just dropping an icon onto
another icon, you can wirelessly access or backup files at home or away from home. NETGEAR
Wireless Media Router is compatible with USB 1.1 as well as USB 2.0. Smart Wizard setup and
install assistant guides you through installation in minutes.
Double firewall – Stateful Packet Inspection (SPI) and Network Address Translation (NAT) –
secures your network, PCs, and files, and protects against malicious attacks. Provides secure access to
remote files and options to make specific folders and files accessible only over the Internet. Offers
the best privacy control available, with web page filtering, "Trusted User" management, e-mail
alerts, and security logs. Multi-VPN tunnels (pass-through) provide secure Internet connections for
simultaneous multiple users.

Short summary description NETGEAR Router 108Mbps Wless Firewall wireless router:

NETGEAR Router 108Mbps Wless Firewall, CCK, DBPSK, DQPSK, QPSK, Power, 0 - 40 °C, -20 - 70 °C, 0 - 90%, 10.6 oz (300 g)

Long summary description NETGEAR Router 108Mbps Wless Firewall wireless router:

NETGEAR Router 108Mbps Wless Firewall. Modulation: CCK, DBPSK, DQPSK, QPSK. LED indicators: Power. Weight: 10.6 oz (300 g). Dimensions (WxDxH): 6.9 x 1.1 x 4.7" (175.3 x 27.9 x 119.4 mm), Maximum data transfer rate: 0.108 Gbit/s

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.