location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN Audio/ Video Splitter VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Audio/ Video Splitter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS1508T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423776470
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:59
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
standard (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN Audio/ Video Splitter VGA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Video port type: VGA Video ports quantity: 8 Black
  • - DC-in jack
  • - 1920 x 1200 pixels
  • - Ethernet LAN
Long product name ATEN Audio/ Video Splitter VGA :
The short editorial description of ATEN Audio/ Video Splitter VGA

Aten (VS1508T-AT-U) 8 Port Video CAT5 Splitter with Audio, RS-232
More>>>
ATEN Audio/ Video Splitter VGA:
The official marketing text of ATEN Audio/ Video Splitter VGA as supplied by the manufacturer

8 Port Video CAT5 Splitter with Audio, RS-232 Uses a. ATEN VB552 (VGA Over Cat 5 Repeater) Uses b. ATEN VE200R (Audio/Video Extender)

Short summary description ATEN Audio/ Video Splitter VGA:
This short summary of the ATEN Audio/ Video Splitter VGA data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN Audio/ Video Splitter, VGA, VGA, 1920 x 1200 pixels, Black, 4.7 W, 0 - 50 °C

Long summary description ATEN Audio/ Video Splitter VGA:
This is an auto-generated long summary of ATEN Audio/ Video Splitter VGA based on the first three specs of the first five spec groups.

ATEN Audio/ Video Splitter. Video port type: VGA, Video out: VGA. Maximum resolution: 1920 x 1200 pixels, Product color: Black. Power consumption (typical): 4.7 W

Ports & interfaces
Video port type *
VGA
Video out *
VGA
Video ports quantity *
8
Serial ports quantity
1
DC-in jack
Yes
Features
Product color
Black
Maximum resolution *
1920 x 1200 pixels
Full HD
Yes
Features
HD-Ready
Yes
Power LED
Yes
Network
Ethernet LAN
Yes
Power
Power consumption (typical)
4.7 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Brand Image Article code product Stock Price from
ATEN VS1504T video splitter VGA 2x VGA ATEN VS1504T video splitter VGA 2x VGA
(show image)
VS1504T VS1504T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS1204T video splitter VGA ATEN VS1204T video splitter VGA
(show image)
VS1204T VS1204T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)