location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL CV5423 14" Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell EcoLoop Pro Sleeve 11-14
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-CV5423 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184635599 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 11:07:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL CV5423 14" Cover Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 14" Black
  • - Plastic, Fabric
  • - Brand compatibility: Dell
  • - Front pocket
  • - Carrying handle(s) Shoulder strap
  • - Water resistant
  • - 13.1 oz (370 g)
Guarantee: 3 Years
Long product name DELL CV5423 14" Cover Black :
The short editorial description of DELL CV5423 14" Cover Black

Ecoloop Pro Sleeve 11-14"
More>>>
DELL CV5423 14" Cover Black:
The official marketing text of DELL CV5423 14" Cover Black as supplied by the manufacturer

Dell EcoLoop Pro Laptop Sleeve 11-14
Designed for on-the-go productivity and protection, the Dell EcoLoop Pro Sleeve is made of eco-conscious material to complement any lifestyle.

Short summary description DELL CV5423 14" Cover Black:
This short summary of the DELL CV5423 14" Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL CV5423, Cover, 14", Shoulder strap, 13.1 oz (370 g)

Long summary description DELL CV5423 14" Cover Black:
This is an auto-generated long summary of DELL CV5423 14" Cover Black based on the first three specs of the first five spec groups.

DELL CV5423. Case type: Cover, Maximum screen size: 14", Carrying handle(s), Shoulder strap. Weight: 13.1 oz (370 g). Surface coloration: Monochromatic

Take your office anywhere
Take your office anywhere

Organized storage
Storage specially built to fit most Dell laptops up to 14". Store a charger, mouse and pens in the front zippered pocket.

Carry comfortably
Carry your device with padded handles, detachable shoulder strap or slip the sleeve easily into a larger bag.

Carry essentials with ease
Carry essentials with ease

Built for travel
Navigate airports and train stations easily with luggage pass-through.

On-the-go protection
On-the-go protection

Protect your laptop
Anti-scratch Nylex lining protects your laptop against spills, bumps and scratches.

Protection from the elements
Protection from the elements

All-weather protection
Protect your devices from the elements with premium 840D Ballistic body fabric.

Designed with the Environment in Mind
Designed with the Environment in Mind

The Dell EcoLoop™ label identifies products which are manufactured with select materials and/or processes that help reduce the environmental impact compared to traditional industry methods. The Dell EcoLoop Pro Sleeve 11-14 features the following items:

OceanCycle Certified™ Ocean-bound Plastic
The exterior main fabric is made with 100% ocean-bound plastic from approximately 7 recycled plastic bottles collected from ocean coastline or major waterways.

Responsible dyeing process
Made with a solution-dyeing process for polyester that can generate up to 90% less wastewater, up to 62% less CO2 emissions and uses up to 29% less energy than traditional dyeing processes.

Recycled content packaging
Packaging is made with 100% recycled content in the hang tag, hang loop and plastic bag.

The story is currently unavailable. Please, contact us.
Features
Surface coloration
Monochromatic
Maximum screen size *
14"
Case type *
Cover
Material *
Plastic, Fabric
Product main color *
Black
Brand compatibility *
Dell
Front pocket
Yes
Exterior pockets
Front pocket
Carrying handle(s)
Yes
Shoulder strap
Yes
Features
Removable shoulder strap
Yes
Protection features
Water resistant
Weight & dimensions
Width
13.8" (350 mm)
Depth
1.18" (30 mm)
Height
9.65" (245 mm)
Thickness
14.6" (37 cm)
Weight
13.1 oz (370 g)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer DELL CV5423 14" Cover Black:
Disclaimer

Actual configuration might differ from illustration