location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MB110Z/B keyboard Office USB QWERTY English Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB110Z/B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB110Z/B
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:28:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MB110Z/B keyboard Office USB QWERTY English Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - USB
  • - QWERTY English
  • - Full-size (100%)
  • - Silver
  • - 1 pc(s)
Long product name Apple MB110Z/B keyboard Office USB QWERTY English Silver :
The short editorial description of Apple MB110Z/B keyboard Office USB QWERTY English Silver

Apple Keyboard with numeric keypad - International English
More>>>
Short summary description Apple MB110Z/B keyboard Office USB QWERTY English Silver:
This short summary of the Apple MB110Z/B keyboard Office USB QWERTY English Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MB110Z/B, Full-size (100%), Wired, USB, QWERTY, Silver

Long summary description Apple MB110Z/B keyboard Office USB QWERTY English Silver:
This is an auto-generated long summary of Apple MB110Z/B keyboard Office USB QWERTY English Silver based on the first three specs of the first five spec groups.

Apple MB110Z/B. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 109, Recommended usage: Office. Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2012-01-07 10:11:39
Uk has collected 7 expert reviews for Apple MB110Z/B keyboard Office USB QWERTY English Silver and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
digitalversus.com
Updated:
2012-01-07 10:11:39
The Mac keyboard has changed, and Apples fans are up in arms because the modifications are designed to make PC users feel more at home. The biggest sacrifice, which has shocked the most people, is the loss of the famous Apple key, now known simply...
Good Stylish design, Quiet, Matches newlook Macs, Works as a USB Hub...
Bad Very shallow keys, Can become painful if you type too hard...
100%
macworld.co.uk
Updated:
2012-01-07 10:11:39
The new aluminium iMac (reviewed here) was met with applause from the Macworld team, not least because of the new, thinner styling. Possibly the most revolutionary feature of the new iMac was its ultra-thin anodised keyboard with an incredibly low prof...
Good Vastly improved ergonomics, dedicated OS X function keys (dashboard, expose, iTunes shuttle controls), tactile response, should stay cleaner than the old white keyboard...
Bad USB power through keyboard only applies to new iMacs, no Exposé All Windows button, some function commands are different Min specs: Mac OS X 10.2...
Bottom line Using the new keyboard is a vastly different experience to the old model. It takes time to get used to, and we admit to not being comfortable with it for the first few hours. However, moving back to the old keyboard felt spongy after using the new mod...
80%
techradar.com
Updated:
2012-01-07 10:11:39
Apple has finally done away with its chunky old keyboard and replaced it with this super-slim aluminium upgrade. The new board comes bundled with all iMacs and Mac Pros, is available independently, and a wireless version (complete with aluminium base a...
Good Super-slim and stylish, Wireless version, Faster USB ports, Easy to keep clean, Much more comfortable to use...
Bottom line Apple has finally done away with its chunky old keyboard and replaced it with this super-slim aluminium upgrade. The new board comes bundled with all iMacs and Mac Pros, is available independently, and a wireless version (complete with aluminium base a...
80%
expertreviews.co.uk
Updated:
2014-10-21 01:06:52
With its anodised aluminium enclosure and low-profile keys, the keyboard looks great and feels incredibly tough. The design is also practical, with a USB port on each side providing a handy way to plug in a mouse for right- or left-handed people.Of course...
100%
Digitaltrends.com
Updated:
2012-01-07 10:11:39
Apple has a brand new desktop keyboard that is – dare we say – sexy? It’s made entirely of aluminum, has a low-profile design, and is perfect for people who love a “laptop” feel from a desktop keyboard. It’s more useful...
Good Low-profile design, Great feel, Takes up very little space...
Bad PC users will want to remap some keys, No Print Screen key...
Bottom line The Apple keyboard is not the end-all, be-all of keyboards, but it is a sleek, ergonomic, functional keyboard that is very easy to use and performs quite well. It can’t compete with the full-featured gaming keyboards available to PC users, but it&rs...
70%
Brand Image Article code product Stock Price from
Apple

Apple MB110LL/B keyboard Universal USB QWERTY US English Aluminum, White
(show image)
MB110LL/B Keyboard with Numeric Keypad 0.00
(excl. VAT)
0 (incl. VAT)