location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N820-03M-OM4 InfiniBand/fibre optic cable 118.1" (3 m) LC OFC Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N820-03M-OM4 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 3M (10 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N820-03M-OM4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332165275 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N820-03M-OM4 InfiniBand/fibre optic cable 118.1" (3 m) LC OFC Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Designed for 40/100-Gig Ethernet applications...OM4 Rated
  • - Backward compatible with existing 50/125 fiber
  • - Max 40/100Gb distance of 300 meters @850nm
  • - Low-Smoke, Zero Halogen (LSZH) Aqua jacket
Guarantee: Lifetime limited
Long product name Tripp Lite N820-03M-OM4 InfiniBand/fibre optic cable 118.1" (3 m) LC OFC Blue :
The short editorial description of Tripp Lite N820-03M-OM4 InfiniBand/fibre optic cable 118.1" (3 m) LC OFC Blue

10Gb/40Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC), Aqua, 3M (9.8 ft.)
More>>>
Tripp Lite N820-03M-OM4 InfiniBand/fibre optic cable 118.1" (3 m) LC OFC Blue:
The official marketing text of Tripp Lite N820-03M-OM4 InfiniBand/fibre optic cable 118.1" (3 m) LC OFC Blue as supplied by the manufacturer

3 Meter ( 10ft ) LC/LC, OM4 Rated
40/100gb Ethernet speed to 300 meters @850nm
Use with VCSEL and LED laser light sources
High-Speed, High-Bandwidth, Low-Cost
Backward compatible with legacy LAN's
Ideal for Fibre Channel (SAN) applications
IEEE 802.3ae and TIA LOMMF compliant

Short summary description Tripp Lite N820-03M-OM4 InfiniBand/fibre optic cable 118.1" (3 m) LC OFC Blue:
This short summary of the Tripp Lite N820-03M-OM4 InfiniBand/fibre optic cable 118.1" (3 m) LC OFC Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N820-03M-OM4, 118.1" (3 m), OFC, LC, LC

Long summary description Tripp Lite N820-03M-OM4 InfiniBand/fibre optic cable 118.1" (3 m) LC OFC Blue:
This is an auto-generated long summary of Tripp Lite N820-03M-OM4 InfiniBand/fibre optic cable 118.1" (3 m) LC OFC Blue based on the first three specs of the first five spec groups.

Tripp Lite N820-03M-OM4. Cable length: 118.1" (3 m), Cable type: OFC, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm, Full duplex

Features
Cable length *
118.1" (3 m)
Connector 1 *
LC
Connector 2 *
LC
Connector 1 gender *
Male
Connector 2 gender *
Male
Cable type *
OFC
Product color *
Blue
Full duplex
Yes
Core diameter
50 µm
Cladding diameter
125 µm
Wavelengths supported
850 nm
Data transfer rate
100 Gbit/s
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332165272
Compliance certificates
RoHS
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
1.06 oz (30 g)
Logistics data
Master (outer) case width
7.1" (180.3 mm)
Harmonized System (HS) code
85447000
Master (outer) case length
7.1" (180.3 mm)
Master (outer) case height
4" (101.6 mm)
Master (outer) case weight
12.7 oz (360 g)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N383L-05M InfiniBand/fibre optic cable 196.9" (5 m) SN LC OFNR Blue, White, Yellow Tripp Lite N383L-05M InfiniBand/fibre optic cable 196.9" (5 m) SN LC OFNR Blue, White, Yellow
(show image)
N383L-05M N383L-05M 40/100/400G Singlemode 9/125 OS2 Fiber Optic Cable (Duplex SN-UPC to Duplex LC-UPC M/M), LSZH, Yellow, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N823L-01M-MG InfiniBand/fibre optic cable 39.8" (1.01 m) SN LC OFNR Aqua color, Magenta, White Tripp Lite N823L-01M-MG InfiniBand/fibre optic cable 39.8" (1.01 m) SN LC OFNR Aqua color, Magenta, White
(show image)
N823L-01M-MG N823L-01M-MG 40/100/400G Multimode 50/125 OM4 Fiber Optic Cable (Duplex SN-PC to Duplex LC-PC M/M), LSZH, Magenta, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N823S-02M-MG InfiniBand/fibre optic cable 79.1" (2.01 m) SN OFNR Aqua color, Magenta, White Tripp Lite N823S-02M-MG InfiniBand/fibre optic cable 79.1" (2.01 m) SN OFNR Aqua color, Magenta, White
(show image)
N823S-02M-MG N823S-02M-MG 400G Multimode 50/125 OM4 Fiber Optic Cable (Duplex SN-PC M/M), LSZH, Magenta, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846B-20M-24-P InfiniBand/fibre optic cable 787.4" (20 m) MPO/MTP OFNR Aqua color, Black, Blue Tripp Lite N846B-20M-24-P InfiniBand/fibre optic cable 787.4" (20 m) MPO/MTP OFNR Aqua color, Black, Blue
(show image)
N846B-20M-24-P N846B-20M-24-P 40/100/400G Multimode 50/125 OM3 Fiber Optic Cable (24F MTP/MPO-PC F/F), LSZH, Aqua, 20 m (65.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N845X-03M-8L-MG InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP 4x LC OFNR Aqua color, Black, Magenta Tripp Lite N845X-03M-8L-MG InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP 4x LC OFNR Aqua color, Black, Magenta
(show image)
N845X-03M-8L-MG N845X-03M-8L-MG 40/100G Multimode 50/125 OM4 Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex LC/PC F/M), LSZH, Magenta, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N845X-01M-8L-MG InfiniBand/fibre optic cable 39.4" (1 m) MPO/MTP 4x LC OFNR Aqua color, Black, Magenta Tripp Lite N845X-01M-8L-MG InfiniBand/fibre optic cable 39.4" (1 m) MPO/MTP 4x LC OFNR Aqua color, Black, Magenta
(show image)
N845X-01M-8L-MG N845X-01M-8L-MG 40/100G Multimode 50/125 OM4 Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex LC/PC F/M), LSZH, Magenta, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N844X-05M-8L-P InfiniBand/fibre optic cable 196.9" (5 m) MPO/MTP 4x LC OFNR Aqua color, Beige, Black Tripp Lite N844X-05M-8L-P InfiniBand/fibre optic cable 196.9" (5 m) MPO/MTP 4x LC OFNR Aqua color, Beige, Black
(show image)
N844X-05M-8L-P N844X-05M-8L-P 40/100/400G Multimode 50/125 OM3 Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex LC/PC F/M), LSZH, Aqua, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N844X-03M-8L-P InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP 4x LC OFNR Aqua color, Beige, Black Tripp Lite N844X-03M-8L-P InfiniBand/fibre optic cable 118.1" (3 m) MPO/MTP 4x LC OFNR Aqua color, Beige, Black
(show image)
N844X-03M-8L-P N844X-03M-8L-P 40/100/400G Multimode 50/125 OM3 Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex LC/PC F/M), LSZH, Aqua, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N844X-01M-8L-P InfiniBand/fibre optic cable 39.4" (1 m) MPO/MTP 4x LC OFNR Aqua color, Black Tripp Lite N844X-01M-8L-P InfiniBand/fibre optic cable 39.4" (1 m) MPO/MTP 4x LC OFNR Aqua color, Black
(show image)
N844X-01M-8L-P N844X-01M-8L-P 40/100/400G Multimode 50/125 OM3 Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex LC/PC F/M), LSZH, Aqua, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N844B-10M-12-P InfiniBand/fibre optic cable 393.7" (10 m) MPO/MTP OFNR Aqua color, Black Tripp Lite N844B-10M-12-P InfiniBand/fibre optic cable 393.7" (10 m) MPO/MTP OFNR Aqua color, Black
(show image)
N844B-10M-12-P N844B-10M-12-P 40/100/400G Multimode 50/125 OM3 Fiber Optic Cable (12F MTP/MPO-PC F/F), LSZH, Aqua, 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 8 distributor(s)
Portugal 2 distributor(s)
France 1 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)