Napofix 210 mounting kit Black Steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13591
Info modified on:
19 Feb 2024, 16:29:57
Guarantee:
8 years
Long product name Napofix 210 mounting kit Black Steel:

DVD Shelf, 10 kg, 100/200 - 250 mm, black

Short summary description Napofix 210 mounting kit Black Steel:

Napofix 210, 22 lbs (10 kg), Steel, Black

Long summary description Napofix 210 mounting kit Black Steel:

Napofix 210. Maximum weight capacity: 22 lbs (10 kg), Material: Steel, Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.