location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus 90W Mains Notebook Power Adapter power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90W Mains Notebook Power Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APA01EU
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Targus 90W Mains Notebook Power Adapter power adapter/inverter :
The short editorial description of Targus 90W Mains Notebook Power Adapter power adapter/inverter

90W Mains Notebook Power Adapter
More>>>
Targus 90W Mains Notebook Power Adapter power adapter/inverter:
The official marketing text of Targus 90W Mains Notebook Power Adapter power adapter/inverter as supplied by the manufacturer

The Targus 90W AC Notebook Power Adapter is the ideal portable power solution for mobile users needing to power their high-performance notebook (Pentium 4 +). In the home or in the office, this adapter will keep you switched on and productive. Utilising an intelligent tip system, this power adapter is compatible with all major notebook brands and will provide up to 90W continuous power for power-hungry notebooks. Combined with our optional Accessory Powering System, users can simultaneously charge or power their mobile phone or PDA thereby eliminating the need to carry extra bulky power adapters or chargers.
-90W AC Notebook Power Adapter for Pentium 4 notebooks .
-Enables you to power or charge your mobile equipment in Europe or the UK .
-Optional Accessory Powering System (APS) simultaneously charges mobile phone or handhelds while using your notebook .

Short summary description Targus 90W Mains Notebook Power Adapter power adapter/inverter:
This short summary of the Targus 90W Mains Notebook Power Adapter power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Targus 90W Mains Notebook Power Adapter, 2.43 lbs (1.1 kg), 5.71 x 2.56 x 1.18" (145 x 65 x 30 mm)

Long summary description Targus 90W Mains Notebook Power Adapter power adapter/inverter:
This is an auto-generated long summary of Targus 90W Mains Notebook Power Adapter power adapter/inverter based on the first three specs of the first five spec groups.

Targus 90W Mains Notebook Power Adapter. Weight: 2.43 lbs (1.1 kg). Dimensions (WxDxH): 5.71 x 2.56 x 1.18" (145 x 65 x 30 mm)

Weight & dimensions
Weight
2.43 lbs (1.1 kg)
Other features
Dimensions (WxDxH)
5.71 x 2.56 x 1.18" (145 x 65 x 30 mm)
Country Distributor
United Kingdom 1 distributor(s)