location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP 1210N 2400 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP 1210N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406834
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Aficio SP 1210N 2400 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2400 x 600 DPI
  • - 22 ppm
  • - Maximum duty cycle: 5000 pages per month
Long product name Ricoh Aficio SP 1210N 2400 x 600 DPI :
The short editorial description of Ricoh Aficio SP 1210N 2400 x 600 DPI

Aficio SP 1210N - 22ppm, 181 MHz, 16MB, USB 2.0, Fast Ethernet, 460W, 6800g
More>>>
Ricoh Aficio SP 1210N 2400 x 600 DPI:
The official marketing text of Ricoh Aficio SP 1210N 2400 x 600 DPI as supplied by the manufacturer

The Aficio™SP 1210N is a compact and affordable black-and-white A4 laser printer. Its low Total Cost of Ownership makes it an ideal investment for a cost-conscious small office. A further advantage is its small footprint which saves on office space. With a short warm-up time and a fast print speed, the SP 1210N will increase your office productivity. The Aficio™SP 1210N is the latest addition to Ricoh’s advanced range of digital office equipment. Whether for commercial or home use, every product is designed to save time and energy, reduce printing cost, and be user-friendly.

Short summary description Ricoh Aficio SP 1210N 2400 x 600 DPI:
This short summary of the Ricoh Aficio SP 1210N 2400 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP 1210N, 2400 x 600 DPI, 22 ppm

Long summary description Ricoh Aficio SP 1210N 2400 x 600 DPI:
This is an auto-generated long summary of Ricoh Aficio SP 1210N 2400 x 600 DPI based on the first three specs of the first five spec groups.

Ricoh Aficio SP 1210N. Maximum duty cycle: 5000 pages per month. Maximum resolution: 2400 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 22 ppm

Printing
Color *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Secure printing
No
Features
Maximum duty cycle *
5000 pages per month
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
15 lbs (6.8 kg)
Dimensions (WxDxH)
14.5 x 14.2 x 6.71" (368 x 361 x 170.5 mm)
Other features
Scanner integrated
No
Copy function
No
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 17:33:23
Uk has collected 1 expert review for Ricoh Aficio SP 1210N 2400 x 600 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%