location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-D3050AELS toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-D3050AELS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-D3050AELS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0807027532169 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-D3050AELS toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 4000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung ML-D3050AELS toner cartridge 1 pc(s) Original Black :
The short editorial description of Samsung ML-D3050AELS toner cartridge 1 pc(s) Original Black

4000 pages, Black
More>>>
Samsung ML-D3050AELS toner cartridge 1 pc(s) Original Black:
The official marketing text of Samsung ML-D3050AELS toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

Work better! SAMSUNG ML-3050A original toner cartridge offers best value with high yield. Low CPP helps your budget on business. It has high technology proven printing solutions. High quality is our way. It gives black blacker. Get the most benefit from SAMSUNG printing.

security label
All SAMSUNG supplies carry a colour changing security label to prove they are original products. 1. When the label is tilted, the colour changes from clear to cyan. 2. The embossed characters change colour between red gold and blue when viewed from different angles. 3.Verification of the embossed character is possible by feeling the texture.

original quality
Original supplies enable consistent printing without reliability problems.SAMSUNG original supplies guarantee high quality pages without quality defects.

automatic toner monitoring system
Notifies customers when the toner is low or out, giving them worry-free control over printing.

standardize cartridge
SAMSUNG implements ISO standard. It is a trusted test method for determining the page yield of toner cartridges for mono laser printers.SAMSUNG has tested all current laser jet cartridges in accordance with the ISO/IEC 19752 standard, giving customers more confidence and reliability when basing purchase decisions on toner yields.

easy toner change
SAMSUNG printer cartridges are easy to change by following 3 steps. Customers can change toner conveniently without special know how. 1. Open the front cabinet. 2. Change cartridges. 3. Close cabinet.

greater choice for customers
Provides double printer yield options - standard yield toner and high yield toner, giving users more choice.Standard yield cartridges ensure excellent print value for low-volume users. High yield cartridges are the ideal choice for the high volume user. High yield cartridges ensure maximum printer production and minimum user intervention.

Short summary description Samsung ML-D3050AELS toner cartridge 1 pc(s) Original Black:
This short summary of the Samsung ML-D3050AELS toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-D3050AELS, 4000 pages, Black, 1 pc(s)

Long summary description Samsung ML-D3050AELS toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Samsung ML-D3050AELS toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung ML-D3050AELS. Black toner page yield: 4000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
ML-3051N, ML-3051ND
Quantity per pack *
1 pc(s)
Black toner page yield *
4000 pages
Type *
Original
Features
Printing colors *
Black
Product color
Black
Other features
Print technology
Laser printing
Brand Image Article code product Stock Price from
MM Black Laser Toner - Samsung ML-D3050B - For Samsung ML 305x toner cartridge 1 pc(s) MM Black Laser Toner - Samsung ML-D3050B - For Samsung ML 305x toner cartridge 1 pc(s)
(show image)
65023DK Black Laser Toner - Samsung ML-D3050B - For Samsung ML 305x 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)