location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC APDU10350SM power distribution unit (PDU) 48 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APDU10350SM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APDU10350SM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304439745 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:29:56
The date of the most recent change of the data-sheet in Icecat's system
APC APDU10350SM user manual (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NetShelter Rack PDU Advanced Installation & Quick Start (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NAM APC NetShelter Rack Power Distribution Pocket Guide featuring NetShelter Rack PDU Advanced (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC NetShelter Rack PDU Advanced Brochure (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
End User Brochure APC NetShelter Rack PDU Advanced (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
1 Pager with specs APC NetShelter Rack PDU Advanced (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APDU10350SM-APC NetShelter Rack PDU Advanced Switched Metered Outlet 17.3kW 3PH 415V 30A 530P6_48 Outlet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC APDU10350SM power distribution unit (PDU) 48 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum Outlet Density All models include 40, 42, or 48 outlets
  • - Space Saving
  • - High Power Capacity Models now available to provide up to 34.6kW
  • - APC Locking Power Cord Compatible Optional AP8700 power cords will fit into any standard IEC receptacle or power inlet
  • - Circuit Breaker Monitoring
  • - Alternating Phase
  • - 60ºC (140ºF) Operating Temperature
  • - Rack PDUs cascaded together via the two ethernet ports on each PDU allow Network Management Cards (NMC) to continue functioning in the event of an AC power loss to a given PDU
  • - Hydraulic Magnetic Circuit Breakers
  • - Live Swap Network Management Card
  • - Environmental Sensor Support
  • - Color LCD Display
  • - Dual Network Ports
Guarantee: 3 years repair or replace
Long product name APC APDU10350SM power distribution unit (PDU) 48 AC outlet(s) 0U Black :
The short editorial description of APC APDU10350SM power distribution unit (PDU) 48 AC outlet(s) 0U Black

50/60 Hz, 200 - 240, 346 - 415VAC, Load Capacity 17300VA
More>>>
APC APDU10350SM power distribution unit (PDU) 48 AC outlet(s) 0U Black:
The official marketing text of APC APDU10350SM power distribution unit (PDU) 48 AC outlet(s) 0U Black as supplied by the manufacturer

APC NetShelter Rack PDU Advanced, Switched Metered Outlet, 17.3kW, 3PH, 415V, 30A, 530P6, 48 Outlet
APC NetShelter Rack PDU Advanced provide reliable power distribution to IT Equipment within server and/or networking racks. Switched outlets to turn outlets on or off remotely. Outlet and PDU level power metering for power visibility and notification of potential overload. 4-in-1 combination outlets which can be used as either C13, C19, C15, or C21 outlets provide unparreled deployment flexibility. Maximum outlet density with 48 outlets in a 2.2" wide form factor. Outlets on the PDUs are color coded and/or labeled by breaker and input phase on 3 phase models to simplify deployment. Provides an alternating phase design whereby each of the 3 phases are organized into small outlet groups which alternate from top to bottom of the PDU to facilitate better power cord management and promote better load balancing. Power Sharing allows PDUs cascaded together via 2 ethernet ports enable an Network Management Card to continue functioning in the event of an AC power loss. No interruption in Network communication, sensors operation, and alarm traps. Live Swap Network Management Card (NMC) which can be replaced without powering down the PDU or connected devices to minimize downtime in the unlikely event of an NMC power event. Rated and approved to operate up to 60C (140F) at full load ensures reliability and availability even in today's high density deployments. Gigabit ethernet to enhance and standardize network connectivity across all assets in the data center. A second ethernet port (10/100) is available to allow cascading to other PDUs, connect to a 2nd private network, or provide network redundancy. 1% metering accuracy for the peace of mind to use NetShelter Rack PDU Advanced to bill based on power usage. In addition, the higher level of accuracy ensures the most precise measures for capacity planning and threshold alarm monitoring. Two environmental sensor ports allow for optional sensors (sold separately) to be connected. For data center deployments across multiple regions, these PDUs are both UL and CE rated providing one PDU that can be used globally to simplify and standardize deployment.

Short summary description APC APDU10350SM power distribution unit (PDU) 48 AC outlet(s) 0U Black:
This short summary of the APC APDU10350SM power distribution unit (PDU) 48 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC APDU10350SM, Metered, Metered-by-outlet, Switched, 0U, Three-phase, Vertical, Black, LCD

Long summary description APC APDU10350SM power distribution unit (PDU) 48 AC outlet(s) 0U Black:
This is an auto-generated long summary of APC APDU10350SM power distribution unit (PDU) 48 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

APC APDU10350SM. PDU types: Metered, Metered-by-outlet, Switched, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 48 AC outlet(s), AC outlet types: C13 coupler, C15 coupler, C19 coupler, C21 coupler, Power plug: IEC 60309. Certification: CE, CSA C22.2 No 62368-1, EN 62368-1, FCC part 15 subpart B, UKCA, UL 62368-1. Nominal input voltage: 400 V, Maximum current: 32 A, AC input frequency: 50 - 60 Hz. Width: 2.2" (56 mm), Depth: 2.95" (75 mm), Height: 70.1" (1780 mm)

Design
PDU types *
Metered, Metered-by-outlet, Switched
Type
Three-phase
Rack capacity *
0U
Mounting
Vertical
Product color
Black
Display
LCD
On/off switch
No
Ports & interfaces
AC outlets quantity *
48 AC outlet(s)
Power plug
IEC 60309
AC outlet types *
C13 coupler, C15 coupler, C19 coupler, C21 coupler
Features
Certification
CE, CSA C22.2 No 62368-1, EN 62368-1, FCC part 15 subpart B, UKCA, UL 62368-1
Power
Nominal input voltage *
400 V
AC input frequency
50 - 60 Hz
Maximum current *
32 A
Nominal output voltage
230 V
Power
Output voltage
230 V
Load capacity
22100 VA
Weight & dimensions
Width
2.2" (56 mm)
Depth
2.95" (75 mm)
Height
70.1" (1780 mm)
Weight
21.2 lbs (9.6 kg)
Packaging data
Package weight
27.8 lbs (12.6 kg)
Package width
10.3" (262 mm)
Package depth
5.2" (132 mm)
Package height
78" (1980 mm)
Operational conditions
Operating temperature (T-T)
-5 - 60 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 600000" (0 - 15240 m)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 2 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
México 2 distributor(s)
United States 1 distributor(s)