HPE logo

HPE FlexNetwork 5130 24G 4SFP+ EI Managed L3 Gigabit Ethernet (10/100/1000) 1U Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22350
Info modified on:
14 Mar 2024, 19:19:37
Long product name HPE FlexNetwork 5130 24G 4SFP+ EI Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

FlexNetwork 5130 24G 4SFP+ EI Switch

Short summary description HPE FlexNetwork 5130 24G 4SFP+ EI Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

HPE FlexNetwork 5130 24G 4SFP+ EI, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description HPE FlexNetwork 5130 24G 4SFP+ EI Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

HPE FlexNetwork 5130 24G 4SFP+ EI. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Full duplex. MAC address table: 16384 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.