location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Mobile Screen 70", 16:9 format projection screen 70"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Screen - ELPSC13 70" Mobile 16:9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H002S13
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:26:39
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Mobile Screen 70", 16:9 format projection screen 70" :
The short editorial description of Epson Mobile Screen 70", 16:9 format projection screen 70"

Mobile Screen 70", 16:9 format
More>>>
Epson Mobile Screen 70", 16:9 format projection screen 70":
The official marketing text of Epson Mobile Screen 70", 16:9 format projection screen 70" as supplied by the manufacturer

Projection Screen for EMP-TW10 LCD

Short summary description Epson Mobile Screen 70", 16:9 format projection screen 70":
This short summary of the Epson Mobile Screen 70", 16:9 format projection screen 70" data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Mobile Screen 70", 16:9 format, 70", 16:9

Long summary description Epson Mobile Screen 70", 16:9 format projection screen 70":
This is an auto-generated long summary of Epson Mobile Screen 70", 16:9 format projection screen 70" based on the first three specs of the first five spec groups.

Epson Mobile Screen 70", 16:9 format. Diagonal: 70", Native aspect ratio: 16:9

Performance
Diagonal *
70"
Performance
Native aspect ratio *
16:9
Brand Image Article code product Stock Price from
Epson Mobile Screen 60", 16:9 format projection screen 60" Epson Mobile Screen 60", 16:9 format projection screen 60"
(show image)
V12H002S12 Screen - ELPSC12 60" Mobile 16:9 0.00
(excl. VAT)
0 (incl. VAT)