location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage One Prime White Barcode Scanner Handheld bar code reader 2D LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage One Prime White Barcode Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
638M0AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337963986 show
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 03:44:24
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP Engage One Prime White Barcode Scanner Handheld bar code reader 2D LED
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld bar code reader White
  • - Scanner type: 2D Sensor type: LED
  • - Wired Standard interfaces: USB
  • - Power source type: USB
Long product name HP Engage One Prime White Barcode Scanner Handheld bar code reader 2D LED :
The short editorial description of HP Engage One Prime White Barcode Scanner Handheld bar code reader 2D LED

Engage One Prime White Barcode Scanner
More>>>
Short summary description HP Engage One Prime White Barcode Scanner Handheld bar code reader 2D LED:
This short summary of the HP Engage One Prime White Barcode Scanner Handheld bar code reader 2D LED data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage One Prime White Barcode Scanner, Handheld bar code reader, 2D, LED, Wired, USB, White

Long summary description HP Engage One Prime White Barcode Scanner Handheld bar code reader 2D LED:
This is an auto-generated long summary of HP Engage One Prime White Barcode Scanner Handheld bar code reader 2D LED based on the first three specs of the first five spec groups.

HP Engage One Prime White Barcode Scanner. Type: Handheld bar code reader, Scanner type: 2D, Sensor type: LED. Connectivity technology: Wired, Standard interfaces: USB. Product color: White. Power source type: USB. Weight: 4.06 oz (115 g), Width: 5.71" (145 mm), Depth: 3.98" (101 mm)

Scanning
Type *
Handheld bar code reader
Scanner type *
2D
Sensor type *
LED
Ports & interfaces
Connectivity technology *
Wired
Standard interfaces *
USB
Performance
Product color *
White
Power
Power source type *
USB
Weight & dimensions
Width
5.71" (145 mm)
Depth
3.98" (101 mm)
Height
2.68" (68 mm)
Weight *
4.06 oz (115 g)
Country Distributor
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
Sverige 2 distributor(s)
United States 1 distributor(s)