location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

R-Go Tools Numeric keypad R-Go Numpad Break, ergonomic numeric keypad with break software, bluetooth, black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
R-Go Tools Check ‘R-Go Tools’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Numeric keypad R-Go Numpad Break, ergonomic numeric keypad with break software, bluetooth, black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGOCONMWLBL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274491569 show
Category: Numeric Keypads Check ‘R-Go Tools’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by R-Go Tools: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 02:29:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points R-Go Tools Numeric keypad R-Go Numpad Break, ergonomic numeric keypad with break software, bluetooth, black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - With break indicator
  • - Thin design
  • - Easy to take with you
  • - Can be used separately or with R-Go Split Break / R-Go Compact Break
Long product name R-Go Tools Numeric keypad R-Go Numpad Break, ergonomic numeric keypad with break software, bluetooth, black :
The short editorial description of R-Go Tools Numeric keypad R-Go Numpad Break, ergonomic numeric keypad with break software, bluetooth, black

RGOCONMWLBL
More>>>
R-Go Tools Numeric keypad R-Go Numpad Break, ergonomic numeric keypad with break software, bluetooth, black:
The official marketing text of R-Go Tools Numeric keypad R-Go Numpad Break, ergonomic numeric keypad with break software, bluetooth, black as supplied by the manufacturer

Experience maximum freedom while typing with the R-Go Numpad Break. You can operate this numeric keyboard with your left or right hand and decide yourself where to place it on your desktop.

By operating the numpad with the hand that is not using the mouse, both hands remain within shoulder width as you work. The load will be equally divided between both hands. Ideal in combination with the R-Go Compact Break and R-Go Split Break keyboard. The ultra-thin design ensures that your wrists are in a natural, flat position while typing. The special scissor mechanism in the keys ensures a light keystroke, so you need less strenght to type. The R-Go Numpad includes a built-in break indicator, which indicates with colour signals (green, orange, red) when it's time to take a break.

Download the free Break LED controller here.

Short summary description R-Go Tools Numeric keypad R-Go Numpad Break, ergonomic numeric keypad with break software, bluetooth, black:
This short summary of the R-Go Tools Numeric keypad R-Go Numpad Break, ergonomic numeric keypad with break software, bluetooth, black data-sheet is auto-generated and uses the product title and the first six key specs.

R-Go Tools Numeric keypad R-Go Numpad Break, ergonomic numeric keypad with break software, bluetooth, black, Bluetooth, Universal, 59.1" (1.5 m), Black

Long summary description R-Go Tools Numeric keypad R-Go Numpad Break, ergonomic numeric keypad with break software, bluetooth, black:
This is an auto-generated long summary of R-Go Tools Numeric keypad R-Go Numpad Break, ergonomic numeric keypad with break software, bluetooth, black based on the first three specs of the first five spec groups.

R-Go Tools Numeric keypad R-Go Numpad Break, ergonomic numeric keypad with break software, bluetooth, black. Device interface: Bluetooth, Keyboard key switch: Membrane, Purpose: Universal. Cable length: 59.1" (1.5 m), Product color: Black. Weight: 3.39 oz (96 g)

Helps you remember to take breaks
Helps you remember to take breaks

The R-Go Numeric Keyboard has a break indicator controlled by the R-Go Break Software. The LED light at the top of the keyboard changes colour as you work to indicate you how healthy you are working. When the light turns green, it means you are working healthily. Orange indicates it is time for a short break and red indicates you have missed a break. This gives you positive feedback on your break behaviour.

Ergonomic compact typing
Ergonomic compact typing

Placing the numeric on the opposite side of the keyboard than the mouse will help both hands to remain within shoulder width as you work. This divides the load between both hands and prevents strain complaints. Ideal in combination with the R-Go Compact Break and R-Go Split Break keyboard.

Thin keyboard with light keystroke
Thin keyboard with light keystroke

This numpad is ultra-thin, so your wrists are in a natural, flat position while typing. The special scissor mechanism in the keys ensures a light keystroke, so you need less strenght to type.

Features
Keyboard key switch
Membrane
Purpose *
Universal
Device interface *
Bluetooth
Pointing device *
No
USB hub *
No
Bluetooth version
5.0
Plug and Play
Yes
Country of origin
China
Design
Material
Aluminum
Cable length
59.1" (1.5 m)
Product color *
Black
Power
Power source type *
Battery
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
System requirements
Linux operating systems supported
Yes
Weight & dimensions
Width
3.43" (87 mm)
Depth
5.47" (139 mm)
Height
0.413" (10.5 mm)
Weight
3.39 oz (96 g)
Packaging data
Package width
4.33" (110 mm)
Package depth
7.09" (180 mm)
Package height
1.18" (30 mm)
Package weight
7.05 oz (200 g)
Other features
Warranty period
2 year(s)
Logistics data
Harmonized System (HS) code
8471607100
Quantity per master (outer) case
50 pc(s)
Master (outer) case width
12.2" (310 mm)
Master (outer) case length
22" (560 mm)
Master (outer) case height
7.48" (190 mm)
Master (outer) case weight
26.5 lbs (12 kg)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
România 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)