location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Satellite Pro C50D-B-10B AMD Ryzen™ 5 5600U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro C50D-B-10B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1PYU13E1168 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dynabook Satellite Pro C50D-B-10B AMD Ryzen™ 5 5600U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home - Dynabook recommends Windows 11 Pro for business.
  • - AMD Ryzen™ 5 5600U Processor
  • - 39.6cm (15.6”) , Full HD non-reflective eDP™ IPS display with LED sidelighting and 16:9 aspect ratio
  • - Solid State Drive NVMe™ M.2 PCIe 256 GB
  • - Dark Blue
  • - 8,192 MB, DDR4 RAM (3200MHz)
  • - Radeon™ Graphics
  • - maximum life : up to 10h48min (MobileMark™ 2018 running Windows 11) MobileMark is a trademark of Business Applications Performance Corporation.
  • - weight : under 1.9 kg
  • - W x L x H : 362.5 x 240.5 x 19.7 mm
  • - A1PYU13E1168 (PYU13E-007004EN)
Guarantee: 1 year EMEA Carry-in including Pick-up & Return in the UK & Ireland
Long product name Dynabook Satellite Pro C50D-B-10B AMD Ryzen™ 5 5600U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Blue :
The short editorial description of Dynabook Satellite Pro C50D-B-10B AMD Ryzen™ 5 5600U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Blue

15.6”, 1920 x 1080, AMD Ryzen 5 5600U 2.3GHz, 8GB DDR4 RAM (3200MHz), 256 GB SSD, USB 3.1 Type-C Gen 1, 2x USB 3.1, HDMI, 802.11ac, Bluetooth 5.0, Windows 11 Home
More>>>
Short summary description Dynabook Satellite Pro C50D-B-10B AMD Ryzen™ 5 5600U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Blue:
This short summary of the Dynabook Satellite Pro C50D-B-10B AMD Ryzen™ 5 5600U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook Satellite Pro C50D-B-10B, AMD Ryzen™ 5, 2.3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Dynabook Satellite Pro C50D-B-10B AMD Ryzen™ 5 5600U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Blue:
This is an auto-generated long summary of Dynabook Satellite Pro C50D-B-10B AMD Ryzen™ 5 5600U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Blue based on the first three specs of the first five spec groups.

Dynabook Satellite Pro C50D-B-10B. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5600U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product color: Blue

No-compromise style, productivity and value
No-compromise style, productivity and value

Meet your company’s technology goals and your IT budget with a stylish device you'll be proud to use. The Satellite Pro C50D is equipped with a powerful AMD Ryzen™ Processor with Radeon™ Graphics, up to 32GB of DDR4 RAM in two configurable slots, the latest USB Type-C™port for one-click connection to your favourite peripherals and features a special anti-bacterial paint coating which inhibits the growth of microorganisms such as bacteria. And although it’s Dynabook’s most affordable laptop, you can rest assured that it’s just as carefully engineered and reliable as all our devices.

Designed to look the part
Designed to look the part

Entry-level price, executive looks. The sleek, dark blue Satellite Pro C50D is just 19.7mm thin and weighs less than 1.9 kg. Its 15.6" non-glare FHD screen takes up more than 80% of its upper surface, affording the device a compact footprint. Yet it remains a pleasure to use at the desk or on the road thanks to its keyboard with full numeric keypad and up to 10.8-hour battery life*. It also features the largest ClickPad in Dynabook's portfolio, supporting Precision Touch Pad technology for accurate control, no mouse required.*measured with Mobile Mark™ 2018. Mobile Mark is a trademark of Business Applications Performance Corporation

Makes any environment your workspace
Makes any environment your workspace

It may be compact, but the Dynabook Satellite Pro C50D is fully loaded with connectivity. Its USB Type-C™ 3.1 port supports charging, external display and data transfer, all at once via the Dynabook USB-C dock optional accessory. Meanwhile, an HDMI 1.4 port provides easy sharing on external screens, and fast and reliable Gigabit LAN and 802.11ac Wi-Fi enable effortless network access. And if you need to quickly swap files or connect peripherals, its SD card reader, pair of USB Type-A ports and built-in Bluetooth 5.0 have you covered.

Be there without going there
Be there without going there

Seamless communication with customers and colleagues is more important than ever. The Satellite Pro C50D is ready for action in this regard. It comes with everything you need to video conference, including an HD webcam, Microsoft Cortana-enabled microphone and stereo speakers. Or if you prefer, you can connect up a headset via the laptop's Bluetooth or mic/headphone combination socket.

Security you can trust
Security you can trust

Peace of mind comes as standard with the Satellite Pro C50D. Enterprise-ready security features such as firmware-based Trusted Platform Module (TPM) 2.0 and user and administrator password access help keep valuable data out of the wrong hands, while the built-in Kensington Lock Slot ensures the laptop stays right where you left it.

Services for a flawless performance
Services for a flawless performance

The impeccable operation of your Dynabook product is our highest concern. To get the most out of your IT investment, we offer a wide range of Services that keep your day-to-day business running and perfectly fit your individual needs. Whether you would like to extend your standard warranty, upgrade your support level or manage your assets within one platform – we are the ideal partner at your side! Find out more ►

Country Distributor
United Kingdom 2 distributor(s)