location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo GY51D20875 mouse Office Ambidextrous USB Type-C Optical 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GY51D20875
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GY51D20875
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892016229 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 17:19:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo GY51D20875 mouse Office Ambidextrous USB Type-C Optical 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact ambidextrous mouse
  • - Red optical sensor
  • - On-the-fly DPI switch (800 DPI, 1600 DPI, 2400 DPI)
  • - 4-button mouse (left click, right click, scroll click, DPI)
  • - 2-way scrolling (up, down)
  • - USB-C wired connection
Long product name Lenovo GY51D20875 mouse Office Ambidextrous USB Type-C Optical 2400 DPI :
The short editorial description of Lenovo GY51D20875 mouse Office Ambidextrous USB Type-C Optical 2400 DPI

400 USB-C Wired Compact
More>>>
Lenovo GY51D20875 mouse Office Ambidextrous USB Type-C Optical 2400 DPI:
The official marketing text of Lenovo GY51D20875 mouse Office Ambidextrous USB Type-C Optical 2400 DPI as supplied by the manufacturer

Pocket-friendly sized and totally portable, the Lenovo 400 USB-C Compact Wired Mouse is designed for those who live life on the go. No batteries required, simply plug in the USB-C cable and scroll and click away. Featuring an advanced red optical sensor and up to 2400 on-the-fly DPI adjustment, precision and accuracy is guaranteed whether you are working on a notebook or large monitor.

Short summary description Lenovo GY51D20875 mouse Office Ambidextrous USB Type-C Optical 2400 DPI:
This short summary of the Lenovo GY51D20875 mouse Office Ambidextrous USB Type-C Optical 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo GY51D20875, Ambidextrous, Optical, USB Type-C, 2400 DPI, Black

Long summary description Lenovo GY51D20875 mouse Office Ambidextrous USB Type-C Optical 2400 DPI:
This is an auto-generated long summary of Lenovo GY51D20875 mouse Office Ambidextrous USB Type-C Optical 2400 DPI based on the first three specs of the first five spec groups.

Lenovo GY51D20875. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-C, Movement resolution: 2400 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Power source: Cable. Product color: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-C
Movement detection technology *
Optical
Movement resolution *
2400 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
4
Customizable movement resolution
Yes
Number of movement resolution modes
3
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product color *
Black
Surface coloration
Monochromatic
Ergonomics
Cable length
70.9" (1.8 m)
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
20 - 95 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
3.94" (100 mm)
Depth
2.28" (58 mm)
Height
1.38" (35 mm)
Weight
2.36 oz (67 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
5.55" (141 mm)
Package depth
3.39" (86 mm)
Package height
1.69" (43 mm)
Package weight
4.09 oz (116 g)
Package type
Box
Other features
Connectivity technology
Wired
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)