location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ACT AC9515 equipment cleansing kit LCD/LED/Plasma, Mobile phone/Smartphone, Tablet PC Equipment cleansing wipes

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ACT Check ‘ACT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Surface Cleaning Wipes, 100st
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC9515
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065491760
Category:
Kit containing chemicals, cloths etc. used to clean equipment.
Equipment Cleansing Kits Check ‘ACT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ACT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 15:30:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ACT AC9515 equipment cleansing kit LCD/LED/Plasma, Mobile phone/Smartphone, Tablet PC Equipment cleansing wipes
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 100 moistened wipes in canister for cleaning computer screens and other peripherals
  • - Removes dust and fingerprints
  • - Anti-bacterial: SGS tested
  • - Anti-static
  • - Alcohol and ammonia free
  • - No streaks
  • - Dermatologically safe
Guarantee: 5 Years
Long product name ACT AC9515 equipment cleansing kit LCD/LED/Plasma, Mobile phone/Smartphone, Tablet PC Equipment cleansing wipes :
The short editorial description of ACT AC9515 equipment cleansing kit LCD/LED/Plasma, Mobile phone/Smartphone, Tablet PC Equipment cleansing wipes

Surface Cleaning Wipes, 100st
More>>>
ACT AC9515 equipment cleansing kit LCD/LED/Plasma, Mobile phone/Smartphone, Tablet PC Equipment cleansing wipes:
The official marketing text of ACT AC9515 equipment cleansing kit LCD/LED/Plasma, Mobile phone/Smartphone, Tablet PC Equipment cleansing wipes as supplied by the manufacturer

The AC9515 ACT Surface Cleaning Wipes can be used to clean your computer screens and other peripherals without any streaks. The SGS tested anti-bacterial wipes are packaged in a handy, re-closable canister. Ideal for removing dirt, dust, smudges and fingerprints from your screen. The dispensing system allows you to pull one cloth from the bus at a time. The Surface Cleaning Wipes contain a liquid with a specially formulated anti-static formula and are alcohol and ammonia free and dermatologically safe.

Short summary description ACT AC9515 equipment cleansing kit LCD/LED/Plasma, Mobile phone/Smartphone, Tablet PC Equipment cleansing wipes:
This short summary of the ACT AC9515 equipment cleansing kit LCD/LED/Plasma, Mobile phone/Smartphone, Tablet PC Equipment cleansing wipes data-sheet is auto-generated and uses the product title and the first six key specs.

ACT AC9515, Equipment cleansing wipes, LCD/LED/Plasma, Mobile phone/Smartphone, Tablet PC, White, 3.23" (82 mm), 3.23" (82 mm), 6.69" (170 mm)

Long summary description ACT AC9515 equipment cleansing kit LCD/LED/Plasma, Mobile phone/Smartphone, Tablet PC Equipment cleansing wipes:
This is an auto-generated long summary of ACT AC9515 equipment cleansing kit LCD/LED/Plasma, Mobile phone/Smartphone, Tablet PC Equipment cleansing wipes based on the first three specs of the first five spec groups.

ACT AC9515. Product type: Equipment cleansing wipes, Proper use: LCD/LED/Plasma, Mobile phone/Smartphone, Tablet PC, Product color: White. Package width: 3.23" (82 mm), Package depth: 3.23" (82 mm), Package height: 6.69" (170 mm)

Features
Proper use
LCD/LED/Plasma, Mobile phone/Smartphone, Tablet PC
Product type *
Equipment cleansing wipes
Product color
White
Anti-bacterial
Yes
Packaging data
Package width
3.23" (82 mm)
Package depth
3.23" (82 mm)
Package height
6.69" (170 mm)
Package weight
10.6 oz (301 g)
Technical details
Doesn't contain
Alcohol, Ammonia
Country Distributor
Nederland 2 distributor(s)
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)