location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo G27-30 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G27-30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66E7GAC2IT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196119804001 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2024 10:01:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 66E7GAC2IT user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo G27-30 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming 27" LCD VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 165 Hz 350 cd/m² 3000:1
  • - AMD FreeSync
  • - E 22 kWh 21 W
Guarantee: 3-year
Long product name Lenovo G27-30 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black :
The short editorial description of Lenovo G27-30 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black

27", 1920x1080, 16:9, 16.7 Million, 165 Hz, HDMI, DP, 5.8 kg
More>>>
Lenovo G27-30 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:
The official marketing text of Lenovo G27-30 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer

Buckle-up for a smoother, richer,
gaming and entertainment experience.

Let clarity and precision supercharge your game.
Love gaming? Then the Lenovo G27-30 is just the monitor for you. If you’re an
avid gamer, the Lenovo G27-30 Monitor will really enhance the chills and thrills you
experience while gaming. Furthermore, It’s great for music, watching videos, movies,
or the news. The 27-inch FHD monitor boasts a 3-side near-edgeless display to give
you wide, expansive views. Its 1920 x 1080 resolution and 99% sRGB & 90% DCI-P3
color gamut offers a vibrant, true-color view. A 165 Hz refresh rate on the Lenovo G27-
30 Monitor delivers a smoother, seamless gaming experience, improving clarity for a
more thrilling game. The 1ms response time (MPRT1
) sharpens every detail on screen
so you never miss a shot! Now add to that AMD FreeSync™ Premium technology2
which locks in the refresh rate to give you speedy, seamless frame-to-frame
transitions. The Lenovo G27-30 Monitor with Natural Low Blue Light technology is
certified with TÜV Rheinland Low Blue Light (Hardware Solution), and Eyesafe Display
which reduces harmful blue light; while TÜV Rheinland Eye Comfort eliminates color
distortion, to make hours of gaming easy on the eyes. Its compact, integrated dual 3W
speakers will be music to your ears, and save space on your desk! Enhance your display
settings with Lenovo Artery Software3 that helps you configure your ideal setup or
save multiple profiles for different functions. The Lenovo G27-30 Monitor is designed
to give you an uplifting, enthralling gaming and entertainment experience.

Superior screen for superior gamers
The Lenovo G27-30 Monitor hosts a rich 27-inch FHD monitor
that broadens your gaming horizons with a 3-side near-edgeless
display to give you a wider, more immersive viewing experience.
Its 1920 x 1080 resolution and high-end 99% sRGB and
90% DCI-P3 offers a wider color gamut for a richer, gorgeous,
true-color view. Backed by 350 nits brightness, the Lenovo
G27-30 Monitor is crafted to enhance screen clarity in high-light
conditions. These display features enhance color contrast and
clarity so you stay engrossed in your game. With HDR decoding
the Lenovo G27-30 Monitor serves up original video clarity for a
richer, truer gaming experience.

Smooth unstoppable gaming
With the Lenovo G27-30 Monitor, nothing will hold you back.
Get ready to be swept away by your game as its 165 Hz refresh
rate minimizes motion blurs for increased sharpness and
precision. Top that off with a 1ms response time (MPRT1)
that throws in more frames per second for unstoppable
crystal-clear video. AMD FreeSync™ Premium technology2
aligns the refresh rate between monitor and GPU to eliminate
tears and stutters, and deliver swift, seamless video clarity that
supercharges your gaming experience. Each of these carefully
curated features ensure you enjoy hours on unstoppable gaming
pleasure on the Lenovo G27-30 Monitor.

Plug-in to comfort and convenience
The Lenovo G27-30 Monitor pairs comfort and convenience.
It’s certified with TÜV Rheinland Eye Comfort, TÜV Rheinland
Low Blue Light (Hardware Solution), and Eyesafe Display
which reduces the effects of harmful blue light, and the Natural
Low Blue Light technology enhances viewing comfort
without color distortion. Convenience is part of the package
too, with a 2 x HDMI 2.0, 1 x DP 1.4, and a 3.5 mm audio jack.
The height adjustment stand lets you setup the Lenovo
G27-30 Monitor for a more comfortable viewing angle. In addition,
Lenovo Artery Software3 helps you configure multiple profiles
for different uses or lock-in on your favorite display settings.

Short summary description Lenovo G27-30 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:
This short summary of the Lenovo G27-30 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo G27-30, 27", 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Lenovo G27-30 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of Lenovo G27-30 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

Lenovo G27-30. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
VA
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Pixel pitch
0.0122 x 0.0122" (0.311 x 0.311 mm)
High Dynamic Range (HDR) supported
Yes
Colour gamut standard
sRGB
Color gamut
99%
sRGB coverage (typical)
123%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
RMS rated power
3 W
Built-in microphone
No
Design
Market positioning *
Gaming
Product color *
Black
Color name
Raven Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Ports & interfaces
Headphone connectivity
3.5 mm
Network
Wi-Fi
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
22 kWh
Power consumption (typical) *
21 W
Power consumption (standby) *
52 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
European Product Registry for Energy Labelling (EPREL) code
1103476
Weight & dimensions
Width (with stand)
24.2" (614.1 mm)
Depth (with stand)
9.42" (239.2 mm)
Height (with stand)
20.8" (529 mm)
Weight (with stand)
12.8 lbs (5.8 kg)
Width (without stand)
24.2" (614.1 mm)
Depth (without stand)
1.77" (45 mm)
Height (without stand)
14.6" (369.8 mm)
Weight (without stand)
8.6 lbs (3.9 kg)
Packaging data
Package width
27.7" (703 mm)
Package depth
7.48" (190 mm)
Package height
16.6" (422 mm)
Package weight
16.8 lbs (7.6 kg)
Sustainability
Sustainability certificates
RoHS
Technical details
Warranty period
3 year(s)
Compliance certificates
RoHS
Other features
Volume control
Yes
Country Distributor
Italia 2 distributor(s)