location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PN5122W stylus pen 0.501 oz (14.2 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN5122W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-PN5122W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184635384 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:36:50
The date of the most recent change of the data-sheet in Icecat's system
Dell Peripheral Manager User's Guide (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Active Pen PN5122W Quick Start Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Active Pen PN5122W User’s Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PN5122W stylus pen 0.501 oz (14.2 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Device compatibility: Laptop
  • - Brand compatibility: Dell
  • - Black
  • - Battery life: 12 month(s)
Guarantee: 3 Years Advance Exchange Service
Long product name DELL PN5122W stylus pen 0.501 oz (14.2 g) Black :
The short editorial description of DELL PN5122W stylus pen 0.501 oz (14.2 g) Black

Active Pen - PN5122W
More>>>
DELL PN5122W stylus pen 0.501 oz (14.2 g) Black:
The official marketing text of DELL PN5122W stylus pen 0.501 oz (14.2 g) Black as supplied by the manufacturer

Get a natural and precise writing experience with this Dell Active Pen (AES). With no pairing required, you can start using the Dell PN5122W right away for enhanced productivity.

Short summary description DELL PN5122W stylus pen 0.501 oz (14.2 g) Black:
This short summary of the DELL PN5122W stylus pen 0.501 oz (14.2 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PN5122W, Laptop, Dell, Black, Inspiron 7620 2-in-1 Inspiron 7420 2-in-1 Latitude 5300 2-in-1 Chrome* Latitude 5310 2-in-1..., AAA, 12 month(s)

Long summary description DELL PN5122W stylus pen 0.501 oz (14.2 g) Black:
This is an auto-generated long summary of DELL PN5122W stylus pen 0.501 oz (14.2 g) Black based on the first three specs of the first five spec groups.

DELL PN5122W. Device compatibility: Laptop, Brand compatibility: Dell, Product color: Black. Weight: 0.501 oz (14.2 g), Width: 0.374" (9.5 mm), Depth: 0.374" (9.5 mm). Quantity per pack: 1 pc(s)

Write with precision and accuracy
Write with precision and accuracy

Create strokes of varying lightness or darkness and detailed shading, thanks to 4,096 levels of pressure sensitivity.

Natural pen on paper writing experience
Natural pen on paper writing experience

The tilt feature and the cone shaped nib offers you a natural and comfortable writing experience, allowing the Active Pen to pick up on the slightest nuances of pressure. Enjoy fast response with virtually no lag.

Ideal for everyday productivity
Ideal for everyday productivity

The active pen comes with an AAAA battery and is built to last with 12 months battery life. Convenient side buttons offer quick access to frequently used apps or functions. Stick with default functions and applications, adjust pressure sensitivity or customize to your preferred shortcuts via the Dell Peripheral Manager software.

The story is currently unavailable. Please, contact us.
Features
Device compatibility *
Laptop
Brand compatibility *
Dell
Compatibility
Inspiron 7620 2-in-1 Inspiron 7420 2-in-1 Latitude 5300 2-in-1 Chrome* Latitude 5310 2-in-1 Latitude 5320 2-in-1 Latitude 7210 2-in-1 Latitude 7310 2-in-1 Latitude 7320 2-in-1 Latitude 7320 Detachable Latitude 7410 2-in-1 Latitude 7410 2-in-1 Chrome Enterprise* Latitude 7420 2-in-1 Latitude 9410 2-in-1 Latitude 9420 2-in-1 Latitude 9520 2-in-1 Latitude 9510 2-in-1 XPS 9310 2-in-1
Product color *
Black
Battery type
AAA
Features
Battery life
12 month(s)
Buttons quantity
2
Weight & dimensions
Weight
0.501 oz (14.2 g)
Width
0.374" (9.5 mm)
Depth
0.374" (9.5 mm)
Height
5.51" (140 mm)
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL PN5122W stylus pen 0.501 oz (14.2 g) Black:
Disclaimer

Actual configuration might differ from illustration