Canon logo

Canon Battery BP-514 Li-Ion f MV400 400i G2 G3 Lithium-Ion (Li-Ion)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104321
Info modified on:
04 Apr 2019, 04:26:34
Long product name Canon Battery BP-514 Li-Ion f MV400 400i G2 G3 Lithium-Ion (Li-Ion):

BP-514 Li-Ion battery Pack f MV700 serie

Canon Battery BP-514 Li-Ion f MV400 400i G2 G3 Lithium-Ion (Li-Ion):

# Canon BP-514 is a single-capacity rechargeable camcorder battery providing approximately 4 hours and 20 minutes record time without the LCD on and 3 hours with the LCD running.
# Canon BP-514 is part of the BP-511/BP-512 battery series.
# Among Canon camcorder models using this battery are Canon ZR-90, ZR-85, ZR-80.

Short summary description Canon Battery BP-514 Li-Ion f MV400 400i G2 G3 Lithium-Ion (Li-Ion):

Canon Battery BP-514 Li-Ion f MV400 400i G2 G3, Lithium-Ion (Li-Ion)

Long summary description Canon Battery BP-514 Li-Ion f MV400 400i G2 G3 Lithium-Ion (Li-Ion):

Canon Battery BP-514 Li-Ion f MV400 400i G2 G3. Battery technology: Lithium-Ion (Li-Ion), Product color: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.