Canon 3775C096 user manual
(15.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Home & office Inkjet Color printing
- - 4800 x 1200 DPI
- - Printing colors: Black, Cyan, Magenta, Photo blue, Pigment black, Yellow
- - A4
- - Color copying Color scanning
- - Apple AirPrint, Google Cloud Print, PIXMA Cloud Link
- - Direct printing
- - USB port Wi-Fi
- - 14.6 lbs (6.6 kg)
More>>>
Short summary description Canon PIXMA TS8351a Inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA TS8351a Inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.
Canon PIXMA TS8351a, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, White
Long summary description Canon PIXMA TS8351a Inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA TS8351a Inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.
Canon PIXMA TS8351a. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 2400 x 4800 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White